Win Source Part Number: 1261041-SI2457-C-GTR
Category: Integrated Circuits (ICs)>Interface - Modems - ICs and Modules
Series: ISOmodem®
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Data Format: V.21, V.22, V.23, V.32, V.34, V.90, Bell 103, Bell 212A
Baud Rates: 56k
Voltage - Supply: 3V ~ 3.6V
Package / Case: 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 24-TSSOP
ECCN: 5A991B2
Fake Threat In the Open Market: 70 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI2457
Product Status: Obsolete
IC ISOMODEM SYSTEM-SIDE 24TSSOP Product overview: SI2457-C-GTR from Skyworks Solutions, Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Modems - ICs and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 722-SI2457-C-GTR can be used for catalog matching and distributor lookup.
56k Modem V.21, V.22, V.23, V.32, V.34, V.90, Bell 103, Bell 212A 24-TSSOP
IC ISOMODEM SYSTEM-SIDE 24TSSOP
IC ISOMODEM SYSTEM-SIDE 24TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1261041-SI2457-C-GTR | 722-SI2457-C-GTR | SI2457-C-GTR | SI2457-C-GTR | SI2457-C-GTR |
| Product Name | Integrated Circuits (ICs) - Interface - Modems - ICs and Modules | Interface Transceiver IC | Modems - ICs and Modules | Integrated Circuits (ICs) - Interface - Modems - ICs and Modules | Interface - Modems - ICs and Modules |
| Device Type | Sensor Interface | Transceiver | Sensor Interface | Sensor Interface |