Skyworks Solutions, Inc. Dual Band 802.11n WLAN/BT Front End SE5511T

Description
The SE5511T is a complete 802.11n WLAN RF frontend module providing all the functionality of the power amplifiers, LNA, power detector, Antenna switches, filtering and associated matching. The SE5511T provides a complete 2.4 GHz and 5 GHz WLAN RF solution from the output of the transceiver to the antennas in a compact form factor. The receive path is designed to maximize performance by providing both a 5 GHz Low noise amplifier with bypass mode, for use when high power signals are being received. Designed for ease of use, all RF ports are matched to 50 ! to simplify PCB layout and the interface to the transceiver RFIC. The SE5511T also includes a transmitter power detector for each band with 20 dB of dynamic range. The SE5511T is optimized for mobile applications with direct to battery operation
Request a Quote
Description
The SE5511T is a complete 802.11n WLAN RF frontend module providing all the functionality of the power amplifiers, LNA, power detector, Antenna switches, filtering and associated matching. The SE5511T provides a complete 2.4 GHz and 5 GHz WLAN RF solution from the output of the transceiver to the antennas in a compact form factor. The receive path is designed to maximize performance by providing both a 5 GHz Low noise amplifier with bypass mode, for use when high power signals are being received. Designed for ease of use, all RF ports are matched to 50 ! to simplify PCB layout and the interface to the transceiver RFIC. The SE5511T also includes a transmitter power detector for each band with 20 dB of dynamic range. The SE5511T is optimized for mobile applications with direct to battery operation
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dual Band 802.11n WLAN/BT Front End - SE5511T - Skyworks Solutions, Inc.
Irvine, CA, United States
Dual Band 802.11n WLAN/BT Front End
SE5511T
Dual Band 802.11n WLAN/BT Front End SE5511T
The SE5511T is a complete 802.11n WLAN RF frontend module providing all the functionality of the power amplifiers, LNA, power detector, Antenna switches, filtering and associated matching. The SE5511T provides a complete 2.4 GHz and 5 GHz WLAN RF solution from the output of the transceiver to the antennas in a compact form factor. The receive path is designed to maximize performance by providing both a 5 GHz Low noise amplifier with bypass mode, for use when high power signals are being received. Designed for ease of use, all RF ports are matched to 50 ! to simplify PCB layout and the interface to the transceiver RFIC. The SE5511T also includes a transmitter power detector for each band with 20 dB of dynamic range. The SE5511T is optimized for mobile applications with direct to battery operation

The SE5511T is a complete 802.11n WLAN RF frontend module providing all the functionality of the power amplifiers, LNA, power detector, Antenna switches, filtering and associated matching. The SE5511T provides a complete 2.4 GHz and 5 GHz WLAN RF solution from the output of the transceiver to the antennas in a compact form factor.
The receive path is designed to maximize performance by providing both a 5 GHz Low noise amplifier with bypass mode, for use when high power signals are being received.
Designed for ease of use, all RF ports are matched to 50 ! to simplify PCB layout and the interface to the transceiver RFIC. The SE5511T also includes a transmitter power detector for each band with 20 dB of dynamic range.
The SE5511T is optimized for mobile applications with direct to battery operation

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SE5511T
Product Name Dual Band 802.11n WLAN/BT Front End
Applications Mobile / Wireless Systems
Unlock Full Specs
to access all available technical data

Similar Products

RF/IF and RFID - RF Amplifiers - 1236200-SKY65051-377LF - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 400 to 6000 MHz
Minimum Gain 16 dB
View Details
3 suppliers
791 - 821 MHz Small-Cell Power Amplifier Module - AWB7138 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Picocell, femtocell, and customer premises equipment (CPE) applications
Frequency Range 791 to 821 MHz
View Details
RF Amplifiers - SE5003L2-R - 894132-SE5003L2-R - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; 20-QFN (4x4)
View Details
3 suppliers
1218 MHz CATV MMIC Power Doubler - ACA1216 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Minimum Gain 26.5 dB
Maximum Gain 28.5 dB
View Details