Skyworks Solutions, Inc. RF and Wireless - RF Amplifiers SE5010L-RN

Description
5GHZ, 22DBM PA IN 3X3X0.9MM QFN
Description
5GHZ, 22DBM PA IN 3X3X0.9MM QFN

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Amplifiers
SE5010L-RN
RF and Wireless - RF Amplifiers SE5010L-RN
5GHZ, 22DBM PA IN 3X3X0.9MM QFN

5GHZ, 22DBM PA IN 3X3X0.9MM QFN

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Amplifiers
Product Number SE5010L-RN
Product Name RF and Wireless - RF Amplifiers
Unlock Full Specs
to access all available technical data

Similar Products

5 GHz WLAN Front-end Module - SKY65535-11 - Skyworks Solutions, Inc.
Specs
Applications Mobile / Wireless Systems
Frequency Range 5150 to 5950 MHz
Package Type Surface Mount; Plugin; QFN, 16-pin
View Details
DC - 6000 MHz Cascadable Gain Block - AG203-86G - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 6000 MHz
View Details
300kHz - 26 GHz Distributed Amplifier - ADM-9028PSM - Marki Microwave LLC
Specs
Frequency Range 0.0 to 20000 MHz
Package Type Surface Mount; surface-mount
View Details
Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details