Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 894132-SE5003L2-R
Series: SiGe
Features: RF Amplifier IC 802.11a/n 5.15GHz ~ 5.85GHz 20-QFN (4x4)
Package: 20-VFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: RF/IF and RFID
Case / Package: 20-QFN (4x4)
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)
RF Amplifier IC 802.11a/n 5.15GHz ~ 5.85GHz 20-QFN (4x4)
IC AMP 802.11A/N 5.85GHZ 20QFN
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers | RF Amplifiers |
| Product Number | 894132-SE5003L2-R | 863-SE5003L2-RTR-ND | SE5003L2-R |
| Product Name | RF Amplifiers - SE5003L2-R | RF Amplifiers | RF and Wireless - RF Amplifiers |
| Applications | RF Microwave | 802.11a/n | |
| Package Type | Surface Mount; 20-QFN (4x4) | Surface Mount; 20-VFQFN Exposed Pad | |
| Amplifier Type | Low Noise Amplifier; Power Amplifier | ||
| Frequency Range | 5150 to 5850 MHz | 5150 to 5850 MHz | |
| Minimum Gain | 32 dB | ? to 32 dB |