Skyworks Solutions, Inc. 2.4 GHz High-Power Wireless LAN Power Amplifier SE2623L-R

Description
The SE2623L-R is a 2.4 GHz power amplifier (PA) designed for use in the 2.4 GHz Industrial, Scientific, Medical (ISM) band for wireless local area network (LAN) applications. The SE2623L-R device incorporates a power detector for closed loop monitoring of the output power. The SE2623L-R includes a digital enable control for device on/off control. The SE2623L-R temperature-compensa ted power detector is highly immune to mismatch at its output, with less than +1.5 dB of variation with a 2:1 mismatch.
Request a Quote Datasheet
Description
The SE2623L-R is a 2.4 GHz power amplifier (PA) designed for use in the 2.4 GHz Industrial, Scientific, Medical (ISM) band for wireless local area network (LAN) applications. The SE2623L-R device incorporates a power detector for closed loop monitoring of the output power. The SE2623L-R includes a digital enable control for device on/off control. The SE2623L-R temperature-compensa ted power detector is highly immune to mismatch at its output, with less than +1.5 dB of variation with a 2:1 mismatch.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz High-Power Wireless LAN Power Amplifier - SE2623L-R - Skyworks Solutions, Inc.
Irvine, CA, United States
2.4 GHz High-Power Wireless LAN Power Amplifier
SE2623L-R
2.4 GHz High-Power Wireless LAN Power Amplifier SE2623L-R
The SE2623L-R is a 2.4 GHz power amplifier (PA) designed for use in the 2.4 GHz Industrial, Scientific, Medical (ISM) band for wireless local area network (LAN) applications. The SE2623L-R device incorporates a power detector for closed loop monitoring of the output power. The SE2623L-R includes a digital enable control for device on/off control. The SE2623L-R temperature-compensa ted power detector is highly immune to mismatch at its output, with less than +1.5 dB of variation with a 2:1 mismatch.

The SE2623L-R is a 2.4 GHz power amplifier (PA) designed for use in the 2.4 GHz Industrial, Scientific, Medical (ISM) band for wireless local area network (LAN) applications. The SE2623L-R device incorporates a power detector for closed loop monitoring of the output power.
The SE2623L-R includes a digital enable control for device on/off control.
The SE2623L-R temperature-compensated power detector is highly immune to mismatch at its output, with less than +1.5 dB of variation with a 2:1 mismatch.

Supplier's Site
RF Amplifiers - 863-1942-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
863-1942-2-ND
RF Amplifiers 863-1942-2-ND
RF Amplifier IC 802.11b/g/n 2.4GHz 16-QFN (3x3)

RF Amplifier IC 802.11b/g/n 2.4GHz 16-QFN (3x3)

Buy Now Datasheet
RF Amplifiers - 863-1942-1-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
863-1942-1-ND
RF Amplifiers 863-1942-1-ND
RF Amplifier IC 802.11b/g/n 2.4GHz 16-QFN (3x3)

RF Amplifier IC 802.11b/g/n 2.4GHz 16-QFN (3x3)

Buy Now Datasheet
RF Amplifiers - 863-1942-6-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
863-1942-6-ND
RF Amplifiers 863-1942-6-ND
RF Amplifier IC 802.11b/g/n 2.4GHz 16-QFN (3x3)

RF Amplifier IC 802.11b/g/n 2.4GHz 16-QFN (3x3)

Buy Now Datasheet
RF and Wireless - RF Amplifiers - SE2623L-R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SE2623L-R
RF and Wireless - RF Amplifiers SE2623L-R
IC AMP 802.11B/G/N 2.4GHZ 16QFN

IC AMP 802.11B/G/N 2.4GHZ 16QFN

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number SE2623L-R 863-1942-2-ND SE2623L-R
Product Name 2.4 GHz High-Power Wireless LAN Power Amplifier RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Power Amplifier Low Noise Amplifier; Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

MLB/MB/HB/UHB Diversity Receive Module - SKY13751-11 - Skyworks Solutions, Inc.
Specs
Frequency Range 1452 to 3300 MHz
Package Type Surface Mount; MCM, 34-lead
View Details
40 MHz to 1 GHz Broadband 75 Ω CATV Low-Noise Amplifier with Bypass Mode - SKY65450-92LF - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 40 to 1000 MHz
Minimum Gain 15 dB
View Details
4 suppliers
Dual Band 802.11a/b/g/n Wireless LAN Power Amplifier - SE2580L - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
RoHS Compliant RoHS
Frequency Range 2400 to 5875 MHz
View Details
Balanced Low Noise Amplifier - ABA3101 - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Minimum Gain 12.5 dB
Maximum Gain 12.5 dB
View Details