Skyworks Solutions, Inc. RF Amplifiers - SE2605L-RC SE2605L-RC

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 726851-SE2605L-RC Manufacturer Homepage: www.skyworksinc.com Reference case: QFN-16 Reference Date Code: 16+ Popularity: Low Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 726851-SE2605L-RC Manufacturer Homepage: www.skyworksinc.com Reference case: QFN-16 Reference Date Code: 16+ Popularity: Low Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - SE2605L-RC
726851-SE2605L-RC
RF Amplifiers - SE2605L-RC 726851-SE2605L-RC
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 726851-SE2605L-RC Manufacturer Homepage: www.skyworksinc.com Reference case: QFN-16 Reference Date Code: 16+ Popularity: Low Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 726851-SE2605L-RC
Manufacturer Homepage: www.skyworksinc.com
Reference case: QFN-16
Reference Date Code: 16+
Popularity: Low
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 726851-SE2605L-RC
Product Name RF Amplifiers - SE2605L-RC
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3500 MHz Cascadable SiGe HBT MMIC Amplifier - QPA4463A - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 3500 MHz
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; TO-272 WB-16
View Details
GPS/GLONASS/Galileo/BDS Low-Noise Amplifier - SKY65611-11 - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Package Type Surface Mount; Plugin; DFN, 6-pin
View Details
5 suppliers
Broadband Preamplifiers - Model PAM-1840 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details