Skyworks Solutions, Inc. RF Amplifiers SE2605L-R

Description
RF Amplifier IC WLAN 2.4GHz ~ 2.5GHz 16-QFN (3x3)
Request a Quote Datasheet
Description
RF Amplifier IC WLAN 2.4GHz ~ 2.5GHz 16-QFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 863-SE2605L-RTR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
863-SE2605L-RTR-ND
RF Amplifiers 863-SE2605L-RTR-ND
RF Amplifier IC WLAN 2.4GHz ~ 2.5GHz 16-QFN (3x3)

RF Amplifier IC WLAN 2.4GHz ~ 2.5GHz 16-QFN (3x3)

Buy Now Datasheet
Laguna Hills, CA, United States
RF Amplifiers - SE2605L-R
091240-SE2605L-R
RF Amplifiers - SE2605L-R 091240-SE2605L-R
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 091240-SE2605L-R Packaging: Reel - TR Frequency: 2.4GHz to 2.5GHz Gain: 33dB P1dB: 32dBm RF Type: WLAN Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 16-QFN (3x3) Supply Voltage - Operating: 5V Operating Supply Current: 650mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Sufficient

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 091240-SE2605L-R
Packaging: Reel - TR
Frequency: 2.4GHz to 2.5GHz
Gain: 33dB
P1dB: 32dBm
RF Type: WLAN
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 16-QFN (3x3)
Supply Voltage - Operating: 5V
Operating Supply Current: 650mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
RF and Wireless - RF Amplifiers - SE2605L-R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
SE2605L-R
RF and Wireless - RF Amplifiers SE2605L-R
IC AMP WLAN 2.4GHZ-2.5GHZ 16QFN

IC AMP WLAN 2.4GHZ-2.5GHZ 16QFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 863-SE2605L-RTR-ND 091240-SE2605L-R SE2605L-R
Product Name RF Amplifiers RF Amplifiers - SE2605L-R RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; WLAN RF Microwave
Frequency Range 2400 to 2500 MHz 2400 to 2500 MHz 2400 to 2500 MHz
Minimum Gain 33 dB 33 dB ? to 33 dB
Maximum Gain 33 dB 33 dB 33 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA3350-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 40 to 1003 MHz
View Details
Specs
Applications RF Microwave
View Details
Skyworks Solutions, Inc.
Specs
Applications RF Microwave
View Details
2 suppliers
Broadband Preamplifiers - Model PAM-0204 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 4000 MHz
View Details