Skyworks Solutions, Inc. 2.4 GHz High Efficiency Front-End for Wireless LAN and a Port Suitable for Bluetooth® Applications SE2579U

Description
The SE2579U is a complete 802.11 b/g/n WLAN RF front-end module with a port suitable for Bluetooth® signals. The device provides all the functionality of the power amplifier, power detector, filter, switch, low noise amplifier, 2170 MHz notch filter and associated matching. The SE2579U provides a complete 2.4 GHz WLAN RF solution from the output of the transceiver to the antennas, and from the antennas to the input of the transceiver, in an ultra-compact form factor. The SE2579U is designed for ease of use, with all the critical matching and harmonic filtering integrated, also offering a simple 50 Ω interface to the antenna. The SE2579U includes a low noise amplifier to increase the receive sensitivity of embedded solutions to improve range or to overcome the insertion loss of cellular filters often included for mobile applications. It offers simultaneous WLAN and receive mode for a port suitable for Bluetooth® signals. The SE2579U also includes a transmitter power detector with 20 dB of dynamic range and a digital enable control for transmitter power ramp on/off control. The power ramp rise/fall time is 0.5 μS typical.
Request a Quote
Description
The SE2579U is a complete 802.11 b/g/n WLAN RF front-end module with a port suitable for Bluetooth® signals. The device provides all the functionality of the power amplifier, power detector, filter, switch, low noise amplifier, 2170 MHz notch filter and associated matching. The SE2579U provides a complete 2.4 GHz WLAN RF solution from the output of the transceiver to the antennas, and from the antennas to the input of the transceiver, in an ultra-compact form factor. The SE2579U is designed for ease of use, with all the critical matching and harmonic filtering integrated, also offering a simple 50 Ω interface to the antenna. The SE2579U includes a low noise amplifier to increase the receive sensitivity of embedded solutions to improve range or to overcome the insertion loss of cellular filters often included for mobile applications. It offers simultaneous WLAN and receive mode for a port suitable for Bluetooth® signals. The SE2579U also includes a transmitter power detector with 20 dB of dynamic range and a digital enable control for transmitter power ramp on/off control. The power ramp rise/fall time is 0.5 μS typical.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz High Efficiency Front-End for Wireless LAN and a Port Suitable for Bluetooth® Applications - SE2579U - Skyworks Solutions, Inc.
Irvine, CA, United States
2.4 GHz High Efficiency Front-End for Wireless LAN and a Port Suitable for Bluetooth® Applications
SE2579U
2.4 GHz High Efficiency Front-End for Wireless LAN and a Port Suitable for Bluetooth® Applications SE2579U
The SE2579U is a complete 802.11 b/g/n WLAN RF front-end module with a port suitable for Bluetooth® signals. The device provides all the functionality of the power amplifier, power detector, filter, switch, low noise amplifier, 2170 MHz notch filter and associated matching. The SE2579U provides a complete 2.4 GHz WLAN RF solution from the output of the transceiver to the antennas, and from the antennas to the input of the transceiver, in an ultra-compact form factor. The SE2579U is designed for ease of use, with all the critical matching and harmonic filtering integrated, also offering a simple 50 Ω interface to the antenna. The SE2579U includes a low noise amplifier to increase the receive sensitivity of embedded solutions to improve range or to overcome the insertion loss of cellular filters often included for mobile applications. It offers simultaneous WLAN and receive mode for a port suitable for Bluetooth® signals. The SE2579U also includes a transmitter power detector with 20 dB of dynamic range and a digital enable control for transmitter power ramp on/off control. The power ramp rise/fall time is 0.5 μS typical.

The SE2579U is a complete 802.11 b/g/n WLAN RF front-end module with a port suitable for Bluetooth® signals. The device provides all the functionality of the power amplifier, power detector, filter, switch, low noise amplifier, 2170 MHz notch filter and associated matching. The SE2579U provides a complete 2.4 GHz WLAN RF solution from the output of the transceiver to the antennas, and from the antennas to the input of the transceiver, in an ultra-compact form factor.
The SE2579U is designed for ease of use, with all the critical matching and harmonic filtering integrated, also offering a simple 50 Ω interface to the antenna.
The SE2579U includes a low noise amplifier to increase the receive sensitivity of embedded solutions to improve range or to overcome the insertion loss of cellular filters often included for mobile applications. It offers simultaneous WLAN and receive mode for a port suitable for Bluetooth® signals.
The SE2579U also includes a transmitter power detector with 20 dB of dynamic range and a digital enable control for transmitter power ramp on/off control. The power ramp rise/fall time is 0.5 μS typical.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SE2579U
Product Name 2.4 GHz High Efficiency Front-End for Wireless LAN and a Port Suitable for Bluetooth® Applications
Applications Mobile / Wireless Systems
Unlock Full Specs
to access all available technical data

Similar Products

3.40 GHz to 3.80 GHz Small-Cell Power Amplifier Module - AWB7230 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Minimum Gain 31 dB
Maximum Gain 31 dB
View Details
Specs
Applications RF Microwave
Frequency Range 2300 to 2700 MHz
Minimum Gain 20.5 dB
View Details
2.4 GHz High Power Wireless LAN Power Amplifier - SE2623L - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Wireless LAN applications
Frequency Range 2400 to 2500 MHz
View Details