Skyworks Solutions, Inc. 5 GHz Power Amplifier with Power Detector SE2537L

Description
Please note: this product is being discontinued and is not recommended for new designs. The SE2537L is a 5GHz power amplifier offering high linear power for wireless LAN applications. It incorporates a power detector for closed loop monitoring and control of the output power. The SE2537L offers extreme integration for a simplified design, providing quicker time to market and higher application board production yield. The device integrates the input match, the inter-stage match, a partial output match, the power detector with 20dB of dynamic range and a 3.2GHz notch filter. Two external components are required to complete the design. For wireless LAN applications, the device meets the requirements of IEEE802.11a and delivers approximately 19.5dBm of linear output power. For high performance applications, the SP1,2 ports are available to connect an optional external capacitor to enhance dynamic EVM performance. The SE2537L bias control establishes the reference voltage required for proper operation and allows enabling and disabling of the power amplifier.
Request a Quote
Description
Please note: this product is being discontinued and is not recommended for new designs. The SE2537L is a 5GHz power amplifier offering high linear power for wireless LAN applications. It incorporates a power detector for closed loop monitoring and control of the output power. The SE2537L offers extreme integration for a simplified design, providing quicker time to market and higher application board production yield. The device integrates the input match, the inter-stage match, a partial output match, the power detector with 20dB of dynamic range and a 3.2GHz notch filter. Two external components are required to complete the design. For wireless LAN applications, the device meets the requirements of IEEE802.11a and delivers approximately 19.5dBm of linear output power. For high performance applications, the SP1,2 ports are available to connect an optional external capacitor to enhance dynamic EVM performance. The SE2537L bias control establishes the reference voltage required for proper operation and allows enabling and disabling of the power amplifier.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5 GHz Power Amplifier with Power Detector - SE2537L - Skyworks Solutions, Inc.
Irvine, CA, United States
5 GHz Power Amplifier with Power Detector
SE2537L
5 GHz Power Amplifier with Power Detector SE2537L
Please note: this product is being discontinued and is not recommended for new designs. The SE2537L is a 5GHz power amplifier offering high linear power for wireless LAN applications. It incorporates a power detector for closed loop monitoring and control of the output power. The SE2537L offers extreme integration for a simplified design, providing quicker time to market and higher application board production yield. The device integrates the input match, the inter-stage match, a partial output match, the power detector with 20dB of dynamic range and a 3.2GHz notch filter. Two external components are required to complete the design. For wireless LAN applications, the device meets the requirements of IEEE802.11a and delivers approximately 19.5dBm of linear output power. For high performance applications, the SP1,2 ports are available to connect an optional external capacitor to enhance dynamic EVM performance. The SE2537L bias control establishes the reference voltage required for proper operation and allows enabling and disabling of the power amplifier.

Please note: this product is being discontinued and is not recommended for new designs.
The SE2537L is a 5GHz power amplifier offering high linear power for wireless LAN applications. It incorporates a power detector for closed loop monitoring and control of the output power. The SE2537L offers extreme integration for a simplified design, providing quicker time to market and higher application board production yield. The device integrates the input match, the inter-stage match, a partial output match, the power detector with 20dB of dynamic range and a 3.2GHz notch filter. Two external components are required to complete the design.
For wireless LAN applications, the device meets the requirements of IEEE802.11a and delivers approximately 19.5dBm of linear output power.
For high performance applications, the SP1,2 ports are available to connect an optional external capacitor to enhance dynamic EVM performance.
The SE2537L bias control establishes the reference voltage required for proper operation and allows enabling and disabling of the power amplifier.

Supplier's Site
Laguna Hills, CA, United States
RF Amplifiers - SE2537L
318118-SE2537L
RF Amplifiers - SE2537L 318118-SE2537L
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 318118-SE2537L Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 318118-SE2537L
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Skyworks Solutions, Inc. Win Source Electronics
Product Category RF Amplifiers RF Amplifiers
Product Number SE2537L 318118-SE2537L
Product Name 5 GHz Power Amplifier with Power Detector RF Amplifiers - SE2537L
Amplifier Type Power Amplifier
Applications Wireless LAN applications RF Microwave
Frequency Range 4900 to 5900 MHz
Minimum Gain 28 dB
Unlock Full Specs
to access all available technical data

Similar Products

1.880 - 1.930 GHz Small-Cell Power Amplifier Module - AWB7239 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Picocell, femtocell, and customer premises equipment (CPE) applications
Frequency Range 1880 to 1930 MHz
View Details
RF Amplifiers - AWL9571P8 - 717740-AWL9571P8 - Win Source Electronics
Specs
Applications RF Microwave
View Details
2 suppliers
RF Amplifiers - AWT6530Q7 - 912302-AWT6530Q7 - Win Source Electronics
Specs
Applications RF Microwave
View Details
5 GHz Front End Module with Power Detector - SE5012T - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Wireless LAN applications
Frequency Range 4900 to 5850 MHz
View Details