Skyworks Solutions, Inc. 902 – 928 MHz High Power RF Front End Module SE2442L

Description
The SE2442L is a high performance, integrated RF Front End Module designed for high power ISM band applications operating in the 902 – 928 MHz frequency band. The SE2442L is designed for ease of use and maximum flexibility, with fully matched 50 Ω input and output, and digital controls compatible with 1.6 – 3.6 V CMOS levels. The RF blocks operate over a wide supply voltage range from 2.0 to 4.8 V allowing the SE2442L to be used in battery powered applications over a wide spectrum of the battery discharge curve.
Request a Quote
Description
The SE2442L is a high performance, integrated RF Front End Module designed for high power ISM band applications operating in the 902 – 928 MHz frequency band. The SE2442L is designed for ease of use and maximum flexibility, with fully matched 50 Ω input and output, and digital controls compatible with 1.6 – 3.6 V CMOS levels. The RF blocks operate over a wide supply voltage range from 2.0 to 4.8 V allowing the SE2442L to be used in battery powered applications over a wide spectrum of the battery discharge curve.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
902 – 928 MHz High Power RF Front End Module - SE2442L - Skyworks Solutions, Inc.
Irvine, CA, United States
902 – 928 MHz High Power RF Front End Module
SE2442L
902 – 928 MHz High Power RF Front End Module SE2442L
The SE2442L is a high performance, integrated RF Front End Module designed for high power ISM band applications operating in the 902 – 928 MHz frequency band. The SE2442L is designed for ease of use and maximum flexibility, with fully matched 50 Ω input and output, and digital controls compatible with 1.6 – 3.6 V CMOS levels. The RF blocks operate over a wide supply voltage range from 2.0 to 4.8 V allowing the SE2442L to be used in battery powered applications over a wide spectrum of the battery discharge curve.

The SE2442L is a high performance, integrated RF Front End Module designed for high power ISM band applications operating in the 902 – 928 MHz frequency band.
The SE2442L is designed for ease of use and maximum flexibility, with fully matched 50 Ω input and output, and digital controls compatible with 1.6 – 3.6 V CMOS levels.
The RF blocks operate over a wide supply voltage range from 2.0 to 4.8 V allowing the SE2442L to be used in battery powered applications over a wide spectrum of the battery discharge curve.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number SE2442L
Product Name 902 – 928 MHz High Power RF Front End Module
Amplifier Type Power Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Gain Amplifier for DOCSIS 3.0 Upstream Path - ARA2017 - Skyworks Solutions, Inc.
Specs
Minimum Gain 36 dB
Maximum Gain 36 dB
Noise Figure 2.5 dB
View Details
1218 MHz High Output GaN CATV Power Doubler Amplifier - ACA2429 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Minimum Gain 24.5 dB
Maximum Gain 26 dB
View Details
RF Amplifiers - 863-SE2622L-RTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 802.11b/g/n
Frequency Range 2400 to 2500 MHz
View Details
3 suppliers
RF & MW Power Amplifier - AWB7124P8 - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 728 to 768 MHz
Maximum Gain 30 dB
View Details
2 suppliers