Skyworks Solutions, Inc. RF Front End (LNA + PA) - SE2431L-R SE2431L-R

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 143027-SE2431L-R Packaging: Reel - TR Frequency: 2.4GHz to 2.483GHz RF Type: 802.15.4/ZigBee Family Name: SE2431L Categories: RF/IF and RFID Status: Active Case / Package: 24-QFN (3x4) Alternative Parts (Cross-Reference): SE2431L; Introduction Date: January 17, 2011 Country of Origin: Canada Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 143027-SE2431L-R Packaging: Reel - TR Frequency: 2.4GHz to 2.483GHz RF Type: 802.15.4/ZigBee Family Name: SE2431L Categories: RF/IF and RFID Status: Active Case / Package: 24-QFN (3x4) Alternative Parts (Cross-Reference): SE2431L; Introduction Date: January 17, 2011 Country of Origin: Canada Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Front End (LNA + PA) - SE2431L-R - 143027-SE2431L-R - Win Source Electronics
Laguna Hills, CA, United States
RF Front End (LNA + PA) - SE2431L-R
143027-SE2431L-R
RF Front End (LNA + PA) - SE2431L-R 143027-SE2431L-R
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 143027-SE2431L-R Packaging: Reel - TR Frequency: 2.4GHz to 2.483GHz RF Type: 802.15.4/ZigBee Family Name: SE2431L Categories: RF/IF and RFID Status: Active Case / Package: 24-QFN (3x4) Alternative Parts (Cross-Reference): SE2431L; Introduction Date: January 17, 2011 Country of Origin: Canada Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 143027-SE2431L-R
Packaging: Reel - TR
Frequency: 2.4GHz to 2.483GHz
RF Type: 802.15.4/ZigBee
Family Name: SE2431L
Categories: RF/IF and RFID
Status: Active
Case / Package: 24-QFN (3x4)
Alternative Parts (Cross-Reference): SE2431L;
Introduction Date: January 17, 2011
Country of Origin: Canada
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 143027-SE2431L-R
Product Name RF Front End (LNA + PA) - SE2431L-R
Frequency 2.40E9 to 2.48E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-725 4308RV-725XJLD , 4308RV-725XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP311 - LEGIC Identsystems
Specs
Frequency 1.36E7 Hz
Memory 32768 bits
Reading Speed 3392 kbps
View Details