Skyworks Solutions, Inc. RF Misc ICs and Modules - PS214-315 PS214-315

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 131945-PS214-315 Packaging: Reel - TR Frequency: 1.7GHz to 2.8GHz RF Type: General Purpose Secondary Attributes: 100° Phase Shift Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 8-LGA Purpose: Phase Shifter Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 131945-PS214-315 Packaging: Reel - TR Frequency: 1.7GHz to 2.8GHz RF Type: General Purpose Secondary Attributes: 100° Phase Shift Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 8-LGA Purpose: Phase Shifter Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Misc ICs and Modules - PS214-315 - 131945-PS214-315 - Win Source Electronics
Laguna Hills, CA, United States
RF Misc ICs and Modules - PS214-315
131945-PS214-315
RF Misc ICs and Modules - PS214-315 131945-PS214-315
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 131945-PS214-315 Packaging: Reel - TR Frequency: 1.7GHz to 2.8GHz RF Type: General Purpose Secondary Attributes: 100° Phase Shift Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 8-LGA Purpose: Phase Shifter Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 131945-PS214-315
Packaging: Reel - TR
Frequency: 1.7GHz to 2.8GHz
RF Type: General Purpose
Secondary Attributes: 100° Phase Shift
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 8-LGA
Purpose: Phase Shifter
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 131945-PS214-315
Product Name RF Misc ICs and Modules - PS214-315
Frequency 1.70E9 to 2.80E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-704 4308RV-704XJLD , 4308RV-704XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details