Skyworks Solutions, Inc. Isolators - Optoisolators - Logic Output Optoisolators OLI500

Description
MINIATURE HIGH CMR, HIGH-SPEED L
Description
MINIATURE HIGH CMR, HIGH-SPEED L

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output Optoisolators - OLI500 - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Logic Output Optoisolators
OLI500
Isolators - Optoisolators - Logic Output Optoisolators OLI500
MINIATURE HIGH CMR, HIGH-SPEED L

MINIATURE HIGH CMR, HIGH-SPEED L

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number OLI500
Product Name Isolators - Optoisolators - Logic Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Drop-In Circulators - NDC2525X - kTB Solutions
Specs
Component Circulator
Frequency Range: 350 to 4000 MHz
Isolation 15 dB
View Details
Isolators and Circulators: For K, L and X-Bands -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
View Details
Isolators - 2750D0020-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 5000 to 6500 MHz
Isolation 17 dB
View Details
High power Circulator Drop in type 140 to 300MHz - UIYDC5656A - UIY Inc.
Specs
Component Circulator
Package Size 56mm x 56mm x 15mm
Frequency Range: 140 to 300 MHz
View Details