Skyworks Solutions, Inc. RF Directional Coupler - HY22-73LF HY22-73LF

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 001725-HY22-73LF Packaging: Reel - TR Applications: General Purpose Coupler Type: Standard Frequency: 2.1GHz to 2.3GHz Insertion Loss: 0.55dB Isolation: 23dB Return Loss: 21dB Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-6 Maximum Power Dissipation: 2W Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 001725-HY22-73LF Packaging: Reel - TR Applications: General Purpose Coupler Type: Standard Frequency: 2.1GHz to 2.3GHz Insertion Loss: 0.55dB Isolation: 23dB Return Loss: 21dB Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-6 Maximum Power Dissipation: 2W Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - HY22-73LF - 001725-HY22-73LF - Win Source Electronics
Laguna Hills, CA, United States
RF Directional Coupler - HY22-73LF
001725-HY22-73LF
RF Directional Coupler - HY22-73LF 001725-HY22-73LF
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 001725-HY22-73LF Packaging: Reel - TR Applications: General Purpose Coupler Type: Standard Frequency: 2.1GHz to 2.3GHz Insertion Loss: 0.55dB Isolation: 23dB Return Loss: 21dB Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-6 Maximum Power Dissipation: 2W Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 001725-HY22-73LF
Packaging: Reel - TR
Applications: General Purpose
Coupler Type: Standard
Frequency: 2.1GHz to 2.3GHz
Insertion Loss: 0.55dB
Isolation: 23dB
Return Loss: 21dB
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: SOT-6
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 001725-HY22-73LF
Product Name RF Directional Coupler - HY22-73LF
Frequency 2.10E9 to 2.30E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-115 4308RV-115XJLD , 4308RV-115XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details