Skyworks Solutions, Inc. RF Directional Coupler - DC25-73LF DC25-73LF

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 013829-DC25-73LF Packaging: Reel - TR Applications: General Purpose Coupler Type: Standard Frequency: 2.3GHz to 2.6GHz Coupling Factor: 18dB Insertion Loss: 0.2dB Isolation: 33dB Return Loss: 26dB Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-6 Maximum Power Dissipation: 4W Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 013829-DC25-73LF Packaging: Reel - TR Applications: General Purpose Coupler Type: Standard Frequency: 2.3GHz to 2.6GHz Coupling Factor: 18dB Insertion Loss: 0.2dB Isolation: 33dB Return Loss: 26dB Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-6 Maximum Power Dissipation: 4W Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - DC25-73LF - 013829-DC25-73LF - Win Source Electronics
Laguna Hills, CA, United States
RF Directional Coupler - DC25-73LF
013829-DC25-73LF
RF Directional Coupler - DC25-73LF 013829-DC25-73LF
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 013829-DC25-73LF Packaging: Reel - TR Applications: General Purpose Coupler Type: Standard Frequency: 2.3GHz to 2.6GHz Coupling Factor: 18dB Insertion Loss: 0.2dB Isolation: 33dB Return Loss: 26dB Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-6 Maximum Power Dissipation: 4W Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 013829-DC25-73LF
Packaging: Reel - TR
Applications: General Purpose
Coupler Type: Standard
Frequency: 2.3GHz to 2.6GHz
Coupling Factor: 18dB
Insertion Loss: 0.2dB
Isolation: 33dB
Return Loss: 26dB
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: SOT-6
Maximum Power Dissipation: 4W
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 013829-DC25-73LF
Product Name RF Directional Coupler - DC25-73LF
Frequency 2.30E9 to 2.60E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

2208NF Series NFMI Antenna Coils - 2208NF-372XJR - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details