Skyworks Solutions, Inc. RF Amplifiers - AWU6618RM47Q7 AWU6618RM47Q7

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 803352-AWU6618RM47Q7 Packaging: Reel Part Status: Obsolete (End Of Life) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours)
Request a Quote
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 803352-AWU6618RM47Q7 Packaging: Reel Part Status: Obsolete (End Of Life) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - AWU6618RM47Q7
803352-AWU6618RM47Q7
RF Amplifiers - AWU6618RM47Q7 803352-AWU6618RM47Q7
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 803352-AWU6618RM47Q7 Packaging: Reel Part Status: Obsolete (End Of Life) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours)

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 803352-AWU6618RM47Q7
Packaging: Reel
Part Status: Obsolete (End Of Life)
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 803352-AWU6618RM47Q7
Product Name RF Amplifiers - AWU6618RM47Q7
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

1 GHz – 22 GHz Low Phase Noise Amplifier - APM-7516CH - Marki Microwave LLC
Specs
Frequency Range 1000 to 22000 MHz
Package Type bare-die
View Details
RF and Wireless - RF Amplifiers - BGA915N7E6327 - Shenzhen Shengyu Electronics Technology Limited
Specs
Frequency Range 1550 to 1615 MHz
Minimum Gain ? to 17.2 dB
Maximum Gain 17.2 dB
View Details
24V, 1000MHz High Output Power Doubler Line Amplifier MMIC - ACA2420 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Minimum Gain 21.5 dB
Noise Figure 6.5 dB
View Details
Preamplifier - PAM-0207A - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/RFI Testing
Frequency Range 20 to 7000 MHz
View Details