Skyworks Solutions, Inc. RF Amplifiers - AWU6615RM47Q7 AWU6615RM47Q7

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 803351-AWU6615RM47Q7 Packaging: Reel Part Status: Obsolete (End Of Life) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours)
Request a Quote
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 803351-AWU6615RM47Q7 Packaging: Reel Part Status: Obsolete (End Of Life) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - AWU6615RM47Q7
803351-AWU6615RM47Q7
RF Amplifiers - AWU6615RM47Q7 803351-AWU6615RM47Q7
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 803351-AWU6615RM47Q7 Packaging: Reel Part Status: Obsolete (End Of Life) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours)

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 803351-AWU6615RM47Q7
Packaging: Reel
Part Status: Obsolete (End Of Life)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 803351-AWU6615RM47Q7
Product Name RF Amplifiers - AWU6615RM47Q7
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

SMT MMIC, Medium Power, Linear, HBT Amplifier, 50 MHz to 1000 MHz, 50Ω - MAV-11BSM+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 50 to 1000 MHz
View Details
3 suppliers
Low Noise Amplifiers - NLA-10-18000-25-50 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 18000 MHz
Minimum Gain 25 dB
View Details
RF Amplifiers - AWT6283RM49P8 - 227961-AWT6283RM49P8 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 3300 to 3800 MHz
Minimum Gain 37.5 dB
View Details
3 suppliers
Specs
Frequency Range 6000 to 16000 MHz
Minimum Gain ? to 18 dB
Maximum Gain 18 dB
View Details