Skyworks Solutions, Inc. RF Amplifiers - AWT6755Q7 AWT6755Q7

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 769368-AWT6755Q7 Series: * Categories: RF/IF and RFID Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 769368-AWT6755Q7 Series: * Categories: RF/IF and RFID Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - AWT6755Q7
769368-AWT6755Q7
RF Amplifiers - AWT6755Q7 769368-AWT6755Q7
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 769368-AWT6755Q7 Series: * Categories: RF/IF and RFID Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 769368-AWT6755Q7
Series: *
Categories: RF/IF and RFID
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 769368-AWT6755Q7
Product Name RF Amplifiers - AWT6755Q7
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-0126 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 1000 to 26500 MHz
View Details
SMT MMIC, Linear, Gain Block Amplifier, 500 MHz to 15 GHz, 50Ω, 2x2 mm QFN Style Package - PMA2-153LN+ - Mini-Circuits
Specs
MMIC Tech. MMIC
Package Type Surface Mount
Operating Voltage 7 volts
View Details
3 suppliers
Low Noise Amplifiers - NLA-6000-18000-25-50 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 6000 to 18000 MHz
Minimum Gain 25 dB
View Details
RF Amplifiers ICs - 2412866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details