Skyworks Solutions, Inc. RF Amplifiers - AWT6281RM20P8 AWT6281RM20P8

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 227957-AWT6281RM20P8 Categories: RF/IF and RFID Status: Obsolete Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 227957-AWT6281RM20P8 Categories: RF/IF and RFID Status: Obsolete Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - AWT6281RM20P8
227957-AWT6281RM20P8
RF Amplifiers - AWT6281RM20P8 227957-AWT6281RM20P8
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 227957-AWT6281RM20P8 Categories: RF/IF and RFID Status: Obsolete Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited)

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 227957-AWT6281RM20P8
Categories: RF/IF and RFID
Status: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 227957-AWT6281RM20P8
Product Name RF Amplifiers - AWT6281RM20P8
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-1000-12000-25-50 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1000 to 12000 MHz
Minimum Gain 25 dB
View Details
RF Amplifiers - 2312-QPB1111-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 34000 to 36000 MHz
View Details
Broadband Preamplifiers - Model PAM-0202 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 2000 MHz
View Details
15-45 GHz Broadband Gain Block Driver Amplifier - AMM-10861PSM - Marki Microwave LLC
Specs
Frequency Range 15000 to 45000 MHz
Package Type Surface Mount; surface-mount
View Details