Skyworks Solutions, Inc. RF Amplifiers - AWL9293V2 AWL9293V2

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 862702-AWL9293V2 Features: RF Amplifier IC 802.11b/g/n/ac 2GHz 16-QFN (2.5x2.5) Package: Reel - TR Package: 16-XFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 16-QFN (2.5x2.5) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 862702-AWL9293V2 Features: RF Amplifier IC 802.11b/g/n/ac 2GHz 16-QFN (2.5x2.5) Package: Reel - TR Package: 16-XFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 16-QFN (2.5x2.5) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - AWL9293V2 - 862702-AWL9293V2 - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - AWL9293V2
862702-AWL9293V2
RF Amplifiers - AWL9293V2 862702-AWL9293V2
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 862702-AWL9293V2 Features: RF Amplifier IC 802.11b/g/n/ac 2GHz 16-QFN (2.5x2.5) Package: Reel - TR Package: 16-XFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 16-QFN (2.5x2.5) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited)

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 862702-AWL9293V2
Features: RF Amplifier IC 802.11b/g/n/ac 2GHz 16-QFN (2.5x2.5)
Package: Reel - TR
Package: 16-XFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: RF/IF and RFID
Case / Package: 16-QFN (2.5x2.5)
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)

Buy Now
RF and Wireless - RF Amplifiers - AWL9293V2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
AWL9293V2
RF and Wireless - RF Amplifiers AWL9293V2
IC AMP 802.11B/G/N/AC 2GHZ 16QFN

IC AMP 802.11B/G/N/AC 2GHZ 16QFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 862702-AWL9293V2 AWL9293V2
Product Name RF Amplifiers - AWL9293V2 RF and Wireless - RF Amplifiers
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - BGAV1A10E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications LTE
Frequency Range 3400 to 3800 MHz
View Details
3 suppliers
Broadband Preamplifiers - Model PAM-0118P - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 18000 MHz
View Details
AMM-8211UC5, 22 - 57 GHz GaAs Driver Amplifier - AMM-8211UC5 - Marki Microwave LLC
Specs
Frequency Range 22000 to 57000 MHz
Package Type Connectorized; connectorized
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details