Skyworks Solutions, Inc. RF Amplifiers - AWC6340HQ7 AWC6340HQ7

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 227817-AWC6340HQ7 Categories: RF/IF and RFID Status: Obsolete Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours)
Request a Quote
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 227817-AWC6340HQ7 Categories: RF/IF and RFID Status: Obsolete Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - AWC6340HQ7
227817-AWC6340HQ7
RF Amplifiers - AWC6340HQ7 227817-AWC6340HQ7
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 227817-AWC6340HQ7 Categories: RF/IF and RFID Status: Obsolete Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours)

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 227817-AWC6340HQ7
Categories: RF/IF and RFID
Status: Obsolete
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 227817-AWC6340HQ7
Product Name RF Amplifiers - AWC6340HQ7
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-6000-18000-50-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 6000 to 18000 MHz
Minimum Gain 50 dB
View Details
AMM-7203UC, 30 GHz - 60 GHz Low Noise Amplifier - AMM-7203UC - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 30000 to 60000 MHz
Package Type Connectorized; connectorized
View Details
6.2 - 8.3 GHz Ultra-Wideband (UWB) LNA with bypass Switch - QM14068 - Qorvo
Specs
Amplifier Type Low Noise Amplifier
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
View Details
Programmable Gain Amplifier for DOCSIS 3.0 Upstream Path - ARA2017 - Skyworks Solutions, Inc.
Specs
Minimum Gain 36 dB
Maximum Gain 36 dB
Noise Figure 2.5 dB
View Details