Skyworks Solutions, Inc. RF Amplifiers AWB7231P8

Description
RF Amplifier IC HSDPA, LTE, WCDMA 2.01GHz ~ 2.025GHz 14-SMD Module
Request a Quote Datasheet
Description
RF Amplifier IC HSDPA, LTE, WCDMA 2.01GHz ~ 2.025GHz 14-SMD Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 863-1882-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
863-1882-2-ND
RF Amplifiers 863-1882-2-ND
RF Amplifier IC HSDPA, LTE, WCDMA 2.01GHz ~ 2.025GHz 14-SMD Module

RF Amplifier IC HSDPA, LTE, WCDMA 2.01GHz ~ 2.025GHz 14-SMD Module

Buy Now Datasheet
Laguna Hills, CA, United States
RF Amplifiers - AWB7231P8
769366-AWB7231P8
RF Amplifiers - AWB7231P8 769366-AWB7231P8
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 769366-AWB7231P8 Packaging: Reel package Package: Module Test Frequency: 2.1GHz Frequency: 2.01GHz ~ 2.025GHz Operating Supply Voltage: 4.5V Gain: 29dB RF Type: HSDPA, LTE, WCDMA Family Name: AWB7231 Categories: RF/IF and RFID Operating Supply Current: 795mA Manufacturer Package: Module Alternative Parts (Cross-Reference): HMC943APM5ETR; HMC499LC4TR-R5; HMC499LC4TR; HMC415LP3ETR; Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 769366-AWB7231P8
Packaging: Reel package
Package: Module
Test Frequency: 2.1GHz
Frequency: 2.01GHz ~ 2.025GHz
Operating Supply Voltage: 4.5V
Gain: 29dB
RF Type: HSDPA, LTE, WCDMA
Family Name: AWB7231
Categories: RF/IF and RFID
Operating Supply Current: 795mA
Manufacturer Package: Module
Alternative Parts (Cross-Reference): HMC943APM5ETR; HMC499LC4TR-R5; HMC499LC4TR; HMC415LP3ETR;
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
RF and Wireless - RF Amplifiers - AWB7231P8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
AWB7231P8
RF and Wireless - RF Amplifiers AWB7231P8
IC AMP HSDPA 2.01-2.025GHZ 14SMD

IC AMP HSDPA 2.01-2.025GHZ 14SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number 863-1882-2-ND 769366-AWB7231P8 AWB7231P8
Product Name RF Amplifiers RF Amplifiers - AWB7231P8 RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; HSDPA, LTE, WCDMA RF Microwave
Frequency Range 2010 to 2025 MHz 2010 to 2025 MHz 2010 to 2025 MHz
Minimum Gain 29 dB 29 dB ? to 29 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-0126 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 1000 to 26500 MHz
View Details
RF Amplifiers ICs - 8259064 - RS Components, Ltd.
Infineon Technologies AG
Specs
Amplifier Type Broadband
RoHS Compliant RoHS
Gain Flatness 19.8 dB
View Details
Low Noise Amplifiers - NLA-2000-6000-39-45 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 2000 to 6000 MHz
Minimum Gain 39 dB
View Details
Connectorized SMA, High Power Amplifier, 600 MHz to 6000 MHz, 50Ω - ZHL-2W-63X-S+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature 0 to 60 C (32 to 140 F)
Package Type Connectorized
View Details