Skyworks Solutions, Inc. 791 - 821 MHz Small-Cell Power Amplifier Module AWB7138

Description
Please note: this product is being discontinued and is not recommended for new designs. The AWB7138 is a highly linear, fully matched, power amplifier module designed for picocell, femtocell, and customer premises equipment (CPE) applications. Its high power efficiency and low adjacent channel power levels meet the extremely demanding needs of small cell infrastructure architectures. Designed for LTE, WCDMA, HSDPA air interfaces operating in the 791 MHz to 821 MHz band, the AWB7138 delivers up to +24.5 dBm of LTE (E-TM1.1) power with an ACPR of -47 dBc. It operates from a convenient +4.2 V supply and provides 30 dB of gain. The device is manufactured using an advanced InGaP HBT MMIC technology offering state-of-the-art reliability, temperature stability, and ruggedness. The self-contained 7 mm x 7 mm x 1.3 mm surface mount package incorporates RF matching networks optimized for output power, efficiency, and linearity in a 50 Ω system.
Request a Quote
Description
Please note: this product is being discontinued and is not recommended for new designs. The AWB7138 is a highly linear, fully matched, power amplifier module designed for picocell, femtocell, and customer premises equipment (CPE) applications. Its high power efficiency and low adjacent channel power levels meet the extremely demanding needs of small cell infrastructure architectures. Designed for LTE, WCDMA, HSDPA air interfaces operating in the 791 MHz to 821 MHz band, the AWB7138 delivers up to +24.5 dBm of LTE (E-TM1.1) power with an ACPR of -47 dBc. It operates from a convenient +4.2 V supply and provides 30 dB of gain. The device is manufactured using an advanced InGaP HBT MMIC technology offering state-of-the-art reliability, temperature stability, and ruggedness. The self-contained 7 mm x 7 mm x 1.3 mm surface mount package incorporates RF matching networks optimized for output power, efficiency, and linearity in a 50 Ω system.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
791 - 821 MHz Small-Cell Power Amplifier Module - AWB7138 - Skyworks Solutions, Inc.
Irvine, CA, United States
791 - 821 MHz Small-Cell Power Amplifier Module
AWB7138
791 - 821 MHz Small-Cell Power Amplifier Module AWB7138
Please note: this product is being discontinued and is not recommended for new designs. The AWB7138 is a highly linear, fully matched, power amplifier module designed for picocell, femtocell, and customer premises equipment (CPE) applications. Its high power efficiency and low adjacent channel power levels meet the extremely demanding needs of small cell infrastructure architectures. Designed for LTE, WCDMA, HSDPA air interfaces operating in the 791 MHz to 821 MHz band, the AWB7138 delivers up to +24.5 dBm of LTE (E-TM1.1) power with an ACPR of -47 dBc. It operates from a convenient +4.2 V supply and provides 30 dB of gain. The device is manufactured using an advanced InGaP HBT MMIC technology offering state-of-the-art reliability, temperature stability, and ruggedness. The self-contained 7 mm x 7 mm x 1.3 mm surface mount package incorporates RF matching networks optimized for output power, efficiency, and linearity in a 50 Ω system.

Please note: this product is being discontinued and is not recommended for new designs.
The AWB7138 is a highly linear, fully matched, power amplifier module designed for picocell, femtocell, and customer premises equipment (CPE) applications. Its high power efficiency and low adjacent channel power levels meet the extremely demanding needs of small cell infrastructure architectures. Designed for LTE, WCDMA, HSDPA air interfaces operating in the 791 MHz to 821 MHz band, the AWB7138 delivers up to +24.5 dBm of LTE (E-TM1.1) power with an ACPR of -47 dBc. It operates from a convenient +4.2 V supply and provides 30 dB of gain. The device is manufactured using an advanced InGaP HBT MMIC technology offering state-of-the-art reliability, temperature stability, and ruggedness. The self-contained 7 mm x 7 mm x 1.3 mm surface mount package incorporates RF matching networks optimized for output power, efficiency, and linearity in a 50 Ω system.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number AWB7138
Product Name 791 - 821 MHz Small-Cell Power Amplifier Module
Amplifier Type Power Amplifier
Applications Picocell, femtocell, and customer premises equipment (CPE) applications
Frequency Range 791 to 821 MHz
Minimum Gain 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

750/870 MHz CATV Power Doubler Line Amplifier MMIC - ACA2407E - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Minimum Gain 20.4 dB
Maximum Gain 22.4 dB
View Details
RF Amplifiers - ACA0861DRS7P2 - 1135120-ACA0861DRS7P2 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 40 to 860 MHz
Minimum Gain 12.6 dB
View Details
3 suppliers
Specs
Applications RF Microwave
Package Type Surface Mount; 14-SMD Module
View Details