Skyworks Solutions, Inc. RF Amplifiers - AWB7129P8 AWB7129P8

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 862695-AWB7129P8 Features: RF Amplifier IC HSDPA, LTE, WCDMA 925MHz ~ 960MHz 14-MCM (7x7) Package: Reel - TR Package: 14-SMD Module Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 14-MCM (7x7) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 862695-AWB7129P8 Features: RF Amplifier IC HSDPA, LTE, WCDMA 925MHz ~ 960MHz 14-MCM (7x7) Package: Reel - TR Package: 14-SMD Module Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 14-MCM (7x7) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - AWB7129P8 - 862695-AWB7129P8 - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - AWB7129P8
862695-AWB7129P8
RF Amplifiers - AWB7129P8 862695-AWB7129P8
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 862695-AWB7129P8 Features: RF Amplifier IC HSDPA, LTE, WCDMA 925MHz ~ 960MHz 14-MCM (7x7) Package: Reel - TR Package: 14-SMD Module Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 14-MCM (7x7) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited)

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 862695-AWB7129P8
Features: RF Amplifier IC HSDPA, LTE, WCDMA 925MHz ~ 960MHz 14-MCM (7x7)
Package: Reel - TR
Package: 14-SMD Module
Mounting: Surface Mount
Part Status: Obsolete
Categories: RF/IF and RFID
Case / Package: 14-MCM (7x7)
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 862695-AWB7129P8
Product Name RF Amplifiers - AWB7129P8
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Frequency Range 1800 to 2000 MHz
Minimum Gain 30 dB
View Details
Broadband Preamplifiers - Model PAM-0202 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 2000 MHz
View Details
2 - 26 GHz GaAs Surface Mount LO Driver Amplifier - AMM-9619PSM - Marki Microwave LLC
Specs
Frequency Range 2000 to 26000 MHz
Package Type Surface Mount; surface-mount
View Details
RF Amplifiers - 2312-QPA2463CTR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; Cellular, PCS, GSM, UMTS
Frequency Range 50 to 4000 MHz
View Details