Skyworks Solutions, Inc. RF Amplifiers - AWB7123HM41P8 AWB7123HM41P8

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 744509-AWB7123HM41P8 Manufacturer Homepage: www.skyworksinc.com Reference case: QFN Reference Date Code: 17+ Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 744509-AWB7123HM41P8 Manufacturer Homepage: www.skyworksinc.com Reference case: QFN Reference Date Code: 17+ Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - AWB7123HM41P8
744509-AWB7123HM41P8
RF Amplifiers - AWB7123HM41P8 744509-AWB7123HM41P8
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 744509-AWB7123HM41P8 Manufacturer Homepage: www.skyworksinc.com Reference case: QFN Reference Date Code: 17+ Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 744509-AWB7123HM41P8
Manufacturer Homepage: www.skyworksinc.com
Reference case: QFN
Reference Date Code: 17+
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now
RF and Wireless - RF Amplifiers - AWB7123HM41P8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
AWB7123HM41P8
RF and Wireless - RF Amplifiers AWB7123HM41P8
IC AMP HSDPA 1.93-1.99GHZ 14SMD

IC AMP HSDPA 1.93-1.99GHZ 14SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 744509-AWB7123HM41P8 AWB7123HM41P8
Product Name RF Amplifiers - AWB7123HM41P8 RF and Wireless - RF Amplifiers
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-100-6000-25-25 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 100 to 6000 MHz
Minimum Gain 25 dB
View Details
RF Amplifiers - BGA824N6E6327XTSA1 - 864210-BGA824N6E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TSNP-6-2
View Details
SMT MMIC, Low Noise, Linear, pHEMT Amplifier, 6000 MHz to 18 GHz, 50Ω, QFN Style Package - PMA-183PLN+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
MMIC Tech. MMIC
Package Type Surface Mount
View Details
4 suppliers
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details