Skyworks Solutions, Inc. RF Switches - AS215-92LF AS215-92LF

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 1018529-AS215-92LF Packaging: Reel - TR Impedance: 50 Ohm Circuit: SPDT Frequency - Lower: 500MHz Frequency - Upper: 3GHz Isolation @ Frequency: 20dB @ 3GHz (typ) Insertion Loss @ Frequency: 0.5dB @ 3GHz IIP3: 40dBm (typ) P1dB: 27dBm RF Type: Bluetooth Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SC-70-6 Supply Voltage - Operating: 1.8V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 1018529-AS215-92LF Packaging: Reel - TR Impedance: 50 Ohm Circuit: SPDT Frequency - Lower: 500MHz Frequency - Upper: 3GHz Isolation @ Frequency: 20dB @ 3GHz (typ) Insertion Loss @ Frequency: 0.5dB @ 3GHz IIP3: 40dBm (typ) P1dB: 27dBm RF Type: Bluetooth Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SC-70-6 Supply Voltage - Operating: 1.8V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - AS215-92LF - 1018529-AS215-92LF - Win Source Electronics
Laguna Hills, CA, United States
RF Switches - AS215-92LF
1018529-AS215-92LF
RF Switches - AS215-92LF 1018529-AS215-92LF
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 1018529-AS215-92LF Packaging: Reel - TR Impedance: 50 Ohm Circuit: SPDT Frequency - Lower: 500MHz Frequency - Upper: 3GHz Isolation @ Frequency: 20dB @ 3GHz (typ) Insertion Loss @ Frequency: 0.5dB @ 3GHz IIP3: 40dBm (typ) P1dB: 27dBm RF Type: Bluetooth Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: SC-70-6 Supply Voltage - Operating: 1.8V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 1018529-AS215-92LF
Packaging: Reel - TR
Impedance: 50 Ohm
Circuit: SPDT
Frequency - Lower: 500MHz
Frequency - Upper: 3GHz
Isolation @ Frequency: 20dB @ 3GHz (typ)
Insertion Loss @ Frequency: 0.5dB @ 3GHz
IIP3: 40dBm (typ)
P1dB: 27dBm
RF Type: Bluetooth
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: SC-70-6
Supply Voltage - Operating: 1.8V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1018529-AS215-92LF
Product Name RF Switches - AS215-92LF
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

2208NF Series NFMI Antenna Coils - 2208NF-372XJR - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details