Skyworks Solutions, Inc. pHEMT GaAs IC High Power SP5T Switch 0.1–2 GHz AS195-306LF

Description
The AS195-306LF is a reflective SP5T switch. It is an ideal switch for higher power applications. It can be used for GSM dual band handset applications where both low loss, low current and small size are critical parameters.
Request a Quote Datasheet
Description
The AS195-306LF is a reflective SP5T switch. It is an ideal switch for higher power applications. It can be used for GSM dual band handset applications where both low loss, low current and small size are critical parameters.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
pHEMT GaAs IC High Power SP5T Switch 0.1–2 GHz - AS195-306LF - Skyworks Solutions, Inc.
Irvine, CA, United States
pHEMT GaAs IC High Power SP5T Switch 0.1–2 GHz
AS195-306LF
pHEMT GaAs IC High Power SP5T Switch 0.1–2 GHz AS195-306LF
The AS195-306LF is a reflective SP5T switch. It is an ideal switch for higher power applications. It can be used for GSM dual band handset applications where both low loss, low current and small size are critical parameters.

The AS195-306LF is a reflective SP5T switch. It is an ideal switch for higher power applications. It can be used for GSM dual band handset applications where both low loss, low current and small size are critical parameters.

Supplier's Site
RF Switches - 863-1237-6-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
863-1237-6-ND
RF Switches 863-1237-6-ND
RF Switch IC GSM SP5T 2GHz 50Ohm 16-QFN (4x4)

RF Switch IC GSM SP5T 2GHz 50Ohm 16-QFN (4x4)

Buy Now Datasheet
RF Switches - 863-1237-2-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
863-1237-2-ND
RF Switches 863-1237-2-ND
RF Switch IC GSM SP5T 2GHz 50Ohm 16-QFN (4x4)

RF Switch IC GSM SP5T 2GHz 50Ohm 16-QFN (4x4)

Buy Now Datasheet
RF Switches - 863-1237-1-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
863-1237-1-ND
RF Switches 863-1237-1-ND
RF Switch IC GSM SP5T 2GHz 50Ohm 16-QFN (4x4)

RF Switch IC GSM SP5T 2GHz 50Ohm 16-QFN (4x4)

Buy Now Datasheet
RF Switches - AS195-306LF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
AS195-306LF
RF Switches AS195-306LF
RF Switch IC GSM SP5T 2 GHz 50Ohm 16-QFN (4x4)

RF Switch IC GSM SP5T 2 GHz 50Ohm 16-QFN (4x4)

Buy Now

Technical Specifications

  Skyworks Solutions, Inc. DigiKey Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches
Product Number AS195-306LF 863-1237-6-ND AS195-306LF
Product Name pHEMT GaAs IC High Power SP5T Switch 0.1–2 GHz RF Switches RF Switches
Package Type Surface Mount; QFN, 16L Surface Mount; 16-VQFN Exposed Pad Surface Mount
Frequency Range 100 to 2000 MHz 100 to 2000 MHz 100 to 2000 MHz
Isolation 23 to 35 dB 23 dB 23 dB
Type SP5T (R) SP5T
Unlock Full Specs
to access all available technical data

Similar Products

0.9 to 4.0 GHz, 125 W High-Power Silicon PIN Diode SPDT Switch - SKY12215-478LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 16L
Frequency Range 900 to 4000 MHz
Isolation 31 to 43 dB
View Details
5 suppliers
0.4 to 2.7 GHz SP6T LTE Transmit/Receive Switch with MIPI RFFE Interface - SKY13526-485LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 14L
Frequency Range 400 to 2700 MHz
Isolation 23 to 34 dB
View Details
4 suppliers
RF Switches - SKY13499-641LF - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Package Type Surface Mount
Operating Temperature -30 to 90 C (-22 to 194 F)
Frequency Range 700 to 3000 MHz
View Details