Skyworks Solutions, Inc. 0.4 to 2.7 GHz SP6T LTE Transmit/Receive Switch with MIPI RFFE Interface SKY13526-485LF

Description
The SKY13526-485LF is a Single-Pole, Six-Throw (SP6T) antenna switch with a Mobile Industry Processor Interface (MIPI). Using advanced switching technologies, the SKY13526-485LF maintains low insertion loss and high isolation for both transmit and receive switching paths. The high linearity performance and low insertion loss achieved by the SKY13526-485LF makes it an ideal choice for UMTS, CDMA2000, EDGE, and LTE applications. Depending on the logic applied to the decoder, the antenna pin is connected to one of six switched RF ports using a low insertion loss path, while the paths between the antenna pin and the other RF pins are in a high isolation state. Switching is controlled by the MIPI decoder. There is an external MIPI select pin that enables how the switch responds to power mode triggers. When this pin is grounded, the switch responds to any of the power mode triggers. When this pin is left open, the switch responds to individual power mode triggers. No external DC blocking capacitors are required on the RF paths as long as no DC voltage is applied. The SKY13526-485LF is manufactured in a compact, 2 x 2 mm, 14-pin surface mount Quad Flat No-Lead (QFN) package.
Request a Quote Datasheet
Description
The SKY13526-485LF is a Single-Pole, Six-Throw (SP6T) antenna switch with a Mobile Industry Processor Interface (MIPI). Using advanced switching technologies, the SKY13526-485LF maintains low insertion loss and high isolation for both transmit and receive switching paths. The high linearity performance and low insertion loss achieved by the SKY13526-485LF makes it an ideal choice for UMTS, CDMA2000, EDGE, and LTE applications. Depending on the logic applied to the decoder, the antenna pin is connected to one of six switched RF ports using a low insertion loss path, while the paths between the antenna pin and the other RF pins are in a high isolation state. Switching is controlled by the MIPI decoder. There is an external MIPI select pin that enables how the switch responds to power mode triggers. When this pin is grounded, the switch responds to any of the power mode triggers. When this pin is left open, the switch responds to individual power mode triggers. No external DC blocking capacitors are required on the RF paths as long as no DC voltage is applied. The SKY13526-485LF is manufactured in a compact, 2 x 2 mm, 14-pin surface mount Quad Flat No-Lead (QFN) package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.4 to 2.7 GHz SP6T LTE Transmit/Receive Switch with MIPI RFFE Interface - SKY13526-485LF - Skyworks Solutions, Inc.
Irvine, CA, United States
0.4 to 2.7 GHz SP6T LTE Transmit/Receive Switch with MIPI RFFE Interface
SKY13526-485LF
0.4 to 2.7 GHz SP6T LTE Transmit/Receive Switch with MIPI RFFE Interface SKY13526-485LF
The SKY13526-485LF is a Single-Pole, Six-Throw (SP6T) antenna switch with a Mobile Industry Processor Interface (MIPI). Using advanced switching technologies, the SKY13526-485LF maintains low insertion loss and high isolation for both transmit and receive switching paths. The high linearity performance and low insertion loss achieved by the SKY13526-485LF makes it an ideal choice for UMTS, CDMA2000, EDGE, and LTE applications. Depending on the logic applied to the decoder, the antenna pin is connected to one of six switched RF ports using a low insertion loss path, while the paths between the antenna pin and the other RF pins are in a high isolation state. Switching is controlled by the MIPI decoder. There is an external MIPI select pin that enables how the switch responds to power mode triggers. When this pin is grounded, the switch responds to any of the power mode triggers. When this pin is left open, the switch responds to individual power mode triggers. No external DC blocking capacitors are required on the RF paths as long as no DC voltage is applied. The SKY13526-485LF is manufactured in a compact, 2 x 2 mm, 14-pin surface mount Quad Flat No-Lead (QFN) package.

The SKY13526-485LF is a Single-Pole, Six-Throw (SP6T) antenna switch with a Mobile Industry Processor Interface (MIPI).
Using advanced switching technologies, the SKY13526-485LF maintains low insertion loss and high isolation for both transmit and receive switching paths. The high linearity performance and low insertion loss achieved by the SKY13526-485LF makes it an ideal choice for UMTS, CDMA2000, EDGE, and LTE applications.
Depending on the logic applied to the decoder, the antenna pin is connected to one of six switched RF ports using a low insertion loss path, while the paths between the antenna pin and the other RF pins are in a high isolation state. Switching is controlled by the MIPI decoder. There is an external MIPI select pin that enables how the switch responds to power mode triggers. When this pin is grounded, the switch responds to any of the power mode triggers. When this pin is left open, the switch responds to individual power mode triggers. No external DC blocking capacitors are required on the RF paths as long as no DC voltage is applied.
The SKY13526-485LF is manufactured in a compact, 2 x 2 mm, 14-pin surface mount Quad Flat No-Lead (QFN) package.

Supplier's Site
RF Switches - 863-1656-2-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
863-1656-2-ND
RF Switches 863-1656-2-ND
RF Switch IC 3G/4G SP6T 2.7GHz 50Ohm 14-QFN (2x2)

RF Switch IC 3G/4G SP6T 2.7GHz 50Ohm 14-QFN (2x2)

Buy Now Datasheet
RF and Microwave Switch - SKY13526-485LF - Richardson RFPD
Downers Grove, IL, United States
RF and Microwave Switch
SKY13526-485LF
RF and Microwave Switch SKY13526-485LF
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
RF Switches - SKY13526-485LF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Switches
SKY13526-485LF
RF Switches SKY13526-485LF
RF Switch IC 3G/4G SP6T 2.7 GHz 50Ohm 14-QFN (2x2)

RF Switch IC 3G/4G SP6T 2.7 GHz 50Ohm 14-QFN (2x2)

Buy Now

Technical Specifications

  Skyworks Solutions, Inc. DigiKey Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Switches RF Switches RF Switches RF Switches
Product Number SKY13526-485LF 863-1656-2-ND SKY13526-485LF SKY13526-485LF
Product Name 0.4 to 2.7 GHz SP6T LTE Transmit/Receive Switch with MIPI RFFE Interface RF Switches RF and Microwave Switch RF Switches
Package Type Surface Mount; QFN, 14L Surface Mount; 14-UFQFN Exposed Pad QFN Surface Mount
Frequency Range 400 to 2700 MHz 400 to 2700 MHz 400 to 3800 MHz 400 to 2700 MHz
Isolation 23 to 34 dB 23 dB 28 dB 23 dB
Type SP6T (R) SP6T SP6T
Unlock Full Specs
to access all available technical data

Similar Products

0.05-2.70 GHz, 100 W High Power Silicon PIN Diode SPDT Switch - SKY12212-478LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 16L
Frequency Range 50 to 2700 MHz
Isolation 29 to 50 dB
View Details
3 suppliers
Si83418BDA-IF Isolated Smart Switch - Si83418BDA-IF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; 9X9 DFN-32
Control Interface SPI
Output Channels 4
View Details
0.4 to 3.8 GHz SP4T Switch - SKY13626-685LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; QFN, 12L
Frequency Range 700 to 3800 MHz
Type Single Pole Four Throw; SP4T
View Details
4 suppliers
PHEMT GaAs IC SPDT Switch 0.02–3 GHz - AS179-92LF - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; SC-88, 6L
Frequency Range 20 to 3000 MHz
Isolation 23 to 25 dB
View Details
4 suppliers