Skyworks Solutions, Inc. RF/IF and RFID AS182-73

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 220353-AS182-73 Category: RF/IF and RFID Family: RF Switches Family Name: AS182 Introduction Date: November 05, 1999 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 220353-AS182-73 Category: RF/IF and RFID Family: RF Switches Family Name: AS182 Introduction Date: November 05, 1999 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - 220353-AS182-73 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID
220353-AS182-73
RF/IF and RFID 220353-AS182-73
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 220353-AS182-73 Category: RF/IF and RFID Family: RF Switches Family Name: AS182 Introduction Date: November 05, 1999 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 220353-AS182-73
Category: RF/IF and RFID
Family: RF Switches
Family Name: AS182
Introduction Date: November 05, 1999
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 220353-AS182-73
Product Name RF/IF and RFID
Unlock Full Specs
to access all available technical data

Similar Products

LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details