Skyworks Solutions, Inc. RF Amplifiers - AND0153M7UP8 AND0153M7UP8

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 180228-AND0153M7UP8 Categories: RF/IF and RFID Status: Obsolete Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 180228-AND0153M7UP8 Categories: RF/IF and RFID Status: Obsolete Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - AND0153M7UP8
180228-AND0153M7UP8
RF Amplifiers - AND0153M7UP8 180228-AND0153M7UP8
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 180228-AND0153M7UP8 Categories: RF/IF and RFID Status: Obsolete Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 180228-AND0153M7UP8
Categories: RF/IF and RFID
Status: Obsolete
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now
Futian, China
RF and Wireless - RF Amplifiers
AND0153M7UP8
RF and Wireless - RF Amplifiers AND0153M7UP8
IC RF AMP

IC RF AMP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 180228-AND0153M7UP8 AND0153M7UP8
Product Name RF Amplifiers - AND0153M7UP8 RF and Wireless - RF Amplifiers
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
View Details
RF Amplifiers - 2312-R2005300L-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 5 to 210 MHz
View Details
ADM-8096PSM, 0.09 - 6 GHz High Dynamic Range Gain Block - ADM-8096PSM - Marki Microwave LLC
Specs
Frequency Range 90 to 6000 MHz
Package Type Surface Mount; surface-mount
View Details
Broadband Preamplifiers - Model PAM-0126 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 1000 to 26500 MHz
View Details