Qorvo RF Amplifiers R2005300L

Description
HYBRID, RETURN PATH 200MHZ, 30 D
Request a Quote Datasheet
Description
HYBRID, RETURN PATH 200MHZ, 30 D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2312-R2005300L-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-R2005300L-ND
RF Amplifiers 2312-R2005300L-ND
HYBRID, RETURN PATH 200MHZ, 30 D

HYBRID, RETURN PATH 200MHZ, 30 D

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2312-R2005300L-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 5 to 210 MHz
Minimum Gain 30.3 dB
Maximum Gain 30.3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Detector Log Video Amplifiers(DLVAs) - NDLVA-500-6000-70 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 500 to 6000 MHz
Output VSWR 2 :1
View Details
RF Amplifiers - CA3006/3 - 865723-CA3006/3 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TO-5-12
View Details
Preamplifier - PAM-0207A - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/RFI Testing
Frequency Range 20 to 7000 MHz
View Details
RF Amplifiers ICs - 8986933 - RS Components, Ltd.
Infineon Technologies AG
Specs
Amplifier Type Broadband mmic
RoHS Compliant RoHS
Gain Flatness 19 dB
View Details