Skyworks Solutions, Inc. RF and Wireless - RF Amplifiers ACA2461P2

Description
IC RF AMP CATV 1.218GHZ 16SOIC
Description
IC RF AMP CATV 1.218GHZ 16SOIC

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Amplifiers - ACA2461P2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
ACA2461P2
RF and Wireless - RF Amplifiers ACA2461P2
IC RF AMP CATV 1.218GHZ 16SOIC

IC RF AMP CATV 1.218GHZ 16SOIC

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers
Product Number ACA2461P2
Product Name RF and Wireless - RF Amplifiers
Frequency Range 1218 MHz
Unlock Full Specs
to access all available technical data

Similar Products

General Purpose LNAs - BGA420 - Infineon Technologies AG
Infineon Technologies AG
Specs
RoHS Compliant RoHS
Frequency Range ? to 3000 MHz
Minimum Gain 13 dB
View Details
Broadband Preamplifiers - Model PAM-1826 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 26500 MHz
View Details
AMM-6702UC, 20-55 GHz GaAs LO Driver Amplifier - AMM-6702UC - Marki Microwave LLC
Specs
Frequency Range 20000 to 55000 MHz
Package Type Connectorized; connectorized
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details