Skyworks Solutions, Inc. 1218 MHz CATV Push-Pull Driver Amplifier ACA2461

Description
1218 MHz CATV Push-Pull Driver Amplifier
Request a Quote
Description
1218 MHz CATV Push-Pull Driver Amplifier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1218 MHz CATV Push-Pull Driver Amplifier - ACA2461 - Skyworks Solutions, Inc.
Irvine, CA, United States
1218 MHz CATV Push-Pull Driver Amplifier
ACA2461
1218 MHz CATV Push-Pull Driver Amplifier ACA2461
1218 MHz CATV Push-Pull Driver Amplifier

1218 MHz CATV Push-Pull Driver Amplifier

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number ACA2461
Product Name 1218 MHz CATV Push-Pull Driver Amplifier
Minimum Gain 25.9 dB
Unlock Full Specs
to access all available technical data

Similar Products

1.710-1.785 GHz High Linearity, Active Bias Low-Noise Variable Gain Amplifier - SKY65373-11 - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1710 to 1785 MHz
Minimum Gain 42 dB
View Details
2 suppliers
RF Amplifiers - 863-1366-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 802.11b/g/n
Frequency Range 2400 to 2500 MHz
View Details
3 suppliers
RF Amplifiers - ADA10001RS3P1 - 859858-ADA10001RS3P1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; 16-SOIC
View Details
2 suppliers
2.4 GHz Power Amplifier - SE2433T - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 2400 to 2500 MHz
Minimum Gain 22 dB
View Details