Skyworks Solutions, Inc. RF Amplifiers ACA2431P2

Description
RF Amplifier IC CATV 50MHz ~ 1.218GHz 16-SOIC-EP
Request a Quote Datasheet
Description
RF Amplifier IC CATV 50MHz ~ 1.218GHz 16-SOIC-EP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - ACA2431P2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
ACA2431P2-ND
RF Amplifiers ACA2431P2-ND
RF Amplifier IC CATV 50MHz ~ 1.218GHz 16-SOIC-EP

RF Amplifier IC CATV 50MHz ~ 1.218GHz 16-SOIC-EP

Buy Now Datasheet
RF Amplifiers - ACA2431P2 - 909189-ACA2431P2 - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - ACA2431P2
909189-ACA2431P2
RF Amplifiers - ACA2431P2 909189-ACA2431P2
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 909189-ACA2431P2 Features: RF Amplifier IC CATV 50MHz ~ 1.218GHz 16-SOIC-EP Package: 16-SOIC (0.295", 7.50mm Width) Exposed Pad Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Case / Package: 16-SOIC-EP ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited)

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 909189-ACA2431P2
Features: RF Amplifier IC CATV 50MHz ~ 1.218GHz 16-SOIC-EP
Package: 16-SOIC (0.295", 7.50mm Width) Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: RF/IF and RFID
Case / Package: 16-SOIC-EP
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)

Buy Now Datasheet
Shenzhen, China
RF and Wireless - RF Amplifiers
ACA2431P2
RF and Wireless - RF Amplifiers ACA2431P2
IC AMP CATV 50MH-1.218GHZ 16SOIC

IC AMP CATV 50MH-1.218GHZ 16SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number ACA2431P2-ND 909189-ACA2431P2 ACA2431P2
Product Name RF Amplifiers RF Amplifiers - ACA2431P2 RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV RF Microwave
Frequency Range 50 to 1218 MHz 50 to 1218 MHz
Minimum Gain 29.5 dB ? to 29.5 dB
Maximum Gain 29.5 dB 29.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-2640 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 26000 to 40000 MHz
View Details
SMT MMIC, Low Noise, Linear Amplifier, 4000 MHz to 18 GHz, 50Ω, 2x2 mm QFN Style Package - PMA2-183LN+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
MMIC Tech. MMIC
Package Type Surface Mount
View Details
4 suppliers
Low Noise Amplifiers - NLA-2000-8000-20-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 2000 to 8000 MHz
Minimum Gain 20 dB
View Details
RF Amplifiers ICs - 1908050P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details