Skyworks Solutions, Inc. RF Amplifiers - ACA0862DRS7P2 ACA0862DRS7P2

Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 1135122-ACA0862DRS7P 2 Packaging: Reel Frequency: 1GHz Gain: 11.8dB Supply Current: 530mA Noise Figure: 4dB RF Type: CATV Part Status: Last Time Buy Categories: RF/IF and RFID Supplier Device Package: 16-SOIC-EP Manufacturer Homepage: www.anadigics.com Manufacturer Package: 16-SOIC Exposed Pad Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage (V): 12V
Request a Quote Datasheet
Description
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 1135122-ACA0862DRS7P 2 Packaging: Reel Frequency: 1GHz Gain: 11.8dB Supply Current: 530mA Noise Figure: 4dB RF Type: CATV Part Status: Last Time Buy Categories: RF/IF and RFID Supplier Device Package: 16-SOIC-EP Manufacturer Homepage: www.anadigics.com Manufacturer Package: 16-SOIC Exposed Pad Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage (V): 12V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - ACA0862DRS7P2 - 1135122-ACA0862DRS7P2 - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - ACA0862DRS7P2
1135122-ACA0862DRS7P2
RF Amplifiers - ACA0862DRS7P2 1135122-ACA0862DRS7P2
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 1135122-ACA0862DRS7P 2 Packaging: Reel Frequency: 1GHz Gain: 11.8dB Supply Current: 530mA Noise Figure: 4dB RF Type: CATV Part Status: Last Time Buy Categories: RF/IF and RFID Supplier Device Package: 16-SOIC-EP Manufacturer Homepage: www.anadigics.com Manufacturer Package: 16-SOIC Exposed Pad Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage (V): 12V

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 1135122-ACA0862DRS7P2
Packaging: Reel
Frequency: 1GHz
Gain: 11.8dB
Supply Current: 530mA
Noise Figure: 4dB
RF Type: CATV
Part Status: Last Time Buy
Categories: RF/IF and RFID
Supplier Device Package: 16-SOIC-EP
Manufacturer Homepage: www.anadigics.com
Manufacturer Package: 16-SOIC Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Supply Voltage (V): 12V

Buy Now Datasheet
RF and Wireless - RF Amplifiers - ACA0862DRS7P2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
ACA0862DRS7P2
RF and Wireless - RF Amplifiers ACA0862DRS7P2
IC RF AMP CATV 1GHZ 16SOIC

IC RF AMP CATV 1GHZ 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 1135122-ACA0862DRS7P2 ACA0862DRS7P2
Product Name RF Amplifiers - ACA0862DRS7P2 RF and Wireless - RF Amplifiers
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-1840 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 8000 MHz, 50Ω, SOT-89 Style Package - GALI-21+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 8000 MHz
View Details
4 suppliers
Low Noise Amplifiers - NLA-1000-18000-47-32 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1000 to 18000 MHz
Minimum Gain 47 dB
View Details
860 – 960 MHz, 0.5 W High Power Power Amplifier - SKY65170-21 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 860 to 960 MHz
Minimum Gain 32 dB
View Details
2 suppliers