Skyworks Solutions, Inc. 1 GHz CATV Line Amplifier MMIC ACA0862D

Description
1 GHz CATV Line Amplifier MMIC
Request a Quote
Description
1 GHz CATV Line Amplifier MMIC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1 GHz CATV Line Amplifier MMIC - ACA0862D - Skyworks Solutions, Inc.
Irvine, CA, United States
1 GHz CATV Line Amplifier MMIC
ACA0862D
1 GHz CATV Line Amplifier MMIC ACA0862D
1 GHz CATV Line Amplifier MMIC

1 GHz CATV Line Amplifier MMIC

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category RF Amplifiers
Product Number ACA0862D
Product Name 1 GHz CATV Line Amplifier MMIC
Minimum Gain 10.8 dB
Unlock Full Specs
to access all available technical data

Similar Products

InGaP Cascadable Amplifier 0.1–6 GHz - SKY65014-70LF - Skyworks Solutions, Inc.
Specs
Frequency Range 100 to 6000 MHz
Minimum Gain 16 dB
Maximum Gain 16 dB
View Details
4 suppliers
RF Amplifiers - AWL9271P8 - 912298-AWL9271P8 - Win Source Electronics
Specs
Applications RF Microwave
View Details
Sky5® MIMO MLB/MB/HB Diversity Receive Module - SKY5A5005 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; LGA, 56-lead
View Details
RF Amplifiers - 863-SE2622L-RTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 802.11b/g/n
Frequency Range 2400 to 2500 MHz
View Details
3 suppliers