Skyworks Solutions, Inc. RF Amplifiers ACA0861DRS7P2

Description
RF Amplifier IC CATV 40MHz ~ 860MHz 16-SOIC-EP
Request a Quote Datasheet
Description
RF Amplifier IC CATV 40MHz ~ 860MHz 16-SOIC-EP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - ACA0861DRS7P2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
ACA0861DRS7P2-ND
RF Amplifiers ACA0861DRS7P2-ND
RF Amplifier IC CATV 40MHz ~ 860MHz 16-SOIC-EP

RF Amplifier IC CATV 40MHz ~ 860MHz 16-SOIC-EP

Buy Now Datasheet
Laguna Hills, CA, United States
RF Amplifiers - ACA0861DRS7P2
1135120-ACA0861DRS7P2
RF Amplifiers - ACA0861DRS7P2 1135120-ACA0861DRS7P2
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 1135120-ACA0861DRS7P 2 Frequency: 40MHz ~ 860MHz Gain: 12.6dB Supply Current: 450mA Noise Figure: 3dB RF Type: CATV Part Status: Last Time Buy Categories: RF/IF and RFID Supplier Device Package: 16-SOIC-EP Manufacturer Homepage: www.anadigics.com Manufacturer Package: 16-SOIC Exposed Pad Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage (V): 12V

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 1135120-ACA0861DRS7P2
Frequency: 40MHz ~ 860MHz
Gain: 12.6dB
Supply Current: 450mA
Noise Figure: 3dB
RF Type: CATV
Part Status: Last Time Buy
Categories: RF/IF and RFID
Supplier Device Package: 16-SOIC-EP
Manufacturer Homepage: www.anadigics.com
Manufacturer Package: 16-SOIC Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Supply Voltage (V): 12V

Buy Now
Futian, China
RF and Wireless - RF Amplifiers
ACA0861DRS7P2
RF and Wireless - RF Amplifiers ACA0861DRS7P2
IC AMP CATV 40MHZ-860MHZ 16SOIC

IC AMP CATV 40MHZ-860MHZ 16SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers
Product Number ACA0861DRS7P2-ND 1135120-ACA0861DRS7P2 ACA0861DRS7P2
Product Name RF Amplifiers RF Amplifiers - ACA0861DRS7P2 RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV RF Microwave
Frequency Range 40 to 860 MHz 40 to 860 MHz 40 to 860 MHz
Minimum Gain 12.6 dB 12.6 dB ? to 12.6 dB
Maximum Gain 12.6 dB 12.6 dB 12.6 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Package Type Surface Mount; 6-SuperMiniMold
View Details
SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 1 MHz to 1000 MHz, 50Ω, 3x3 mm QFN Style Package - LHA-13HLN+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
RoHS Compliant RoHS
MMIC Tech. MMIC
View Details
4 suppliers
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
RF Amplifiers - 2312-QPA2966D-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 2000 to 20000 MHz
View Details