Skyworks Solutions, Inc. 2.45V SOT-23 Voltage Supervisor IC AAT3522IGY-2.45-200-T1

Description
Processor Supervisor 2.45V 1 Active Low/Push-Pull 3-Pin SOT-23 T/R Product overview: AAT3522IGY-2.45-200- T1 from Skyworks Solutions, Inc. is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.45V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.45V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-AAT3522IGY-2.45- 200-T1 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Processor Supervisor 2.45V 1 Active Low/Push-Pull 3-Pin SOT-23 T/R Product overview: AAT3522IGY-2.45-200- T1 from Skyworks Solutions, Inc. is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.45V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.45V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-AAT3522IGY-2.45- 200-T1 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.45V SOT-23 Voltage Supervisor IC
691-AAT3522IGY-2.45-200-T1
2.45V SOT-23 Voltage Supervisor IC 691-AAT3522IGY-2.45-200-T1
Processor Supervisor 2.45V 1 Active Low/Push-Pull 3-Pin SOT-23 T/R Product overview: AAT3522IGY-2.45-200- T1 from Skyworks Solutions, Inc. is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.45V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.45V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-AAT3522IGY-2.45- 200-T1 can be used for catalog matching and distributor lookup.

Processor Supervisor 2.45V 1 Active Low/Push-Pull 3-Pin SOT-23 T/R Product overview: AAT3522IGY-2.45-200-T1 from Skyworks Solutions, Inc. is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.45V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.45V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-AAT3522IGY-2.45-200-T1 can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits(ICs) - 169773-AAT3522IGY-2.45-200-T1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
169773-AAT3522IGY-2.45-200-T1
Integrated Circuits(ICs) 169773-AAT3522IGY-2.45-200-T1
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 169773-AAT3522IGY-2. 45-200-T1 Category: Integrated Circuits(ICs) Family: PMIC - Supervisors Family Name: AAT3522 Alternative Parts (Cross-Reference): SP809EK-L-2-6; SP809EK-2-6/TR; SP809EK-L-2.6/TR; MAX6326UR25-T; Introduction Date: February 11, 2002 ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 169773-AAT3522IGY-2.45-200-T1
Category: Integrated Circuits(ICs)
Family: PMIC - Supervisors
Family Name: AAT3522
Alternative Parts (Cross-Reference): SP809EK-L-2-6; SP809EK-2-6/TR; SP809EK-L-2.6/TR; MAX6326UR25-T;
Introduction Date: February 11, 2002
ECCN: EAR99
Estimated EOL Date: 2028
Popularity: Low
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-AAT3522IGY-2.45-200-T1 169773-AAT3522IGY-2.45-200-T1
Product Name 2.45V SOT-23 Voltage Supervisor IC Integrated Circuits(ICs)
Output Options Inverting; Active Low
Unlock Full Specs
to access all available technical data

Similar Products

BQ2024 1.5K Bit Serial EPROM with SDQ Interface - BQ2024DBZRG4 - Texas Instruments
Specs
Type SOT-23
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Voltage Supervisors - 1901787 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset; Power Fail Warning
Output Options Active Low; Active High; Active high, active low, push-pull
View Details