Skyworks Solutions, Inc. High Efficiency 1X/1.5X/2X Charge Pump for White LED Applications AAT3159

Description
Please note: this product is being discontinued and is not recommended for new designs. The AAT3159 is a low noise, constant frequency charge pump DC/DC converter that uses a tri-mode load switch (1X), fractional (1.5X), and doubling (2X) conversion to maximize efficiency for white LED applications. The device is capable of driving up to four channels of LEDs at up to 40mA per channel from a 2.7V to 5.5V input supply voltage. The current sinks may be operated individually or in parallel for driving higher-current LEDs. A low external parts count (two 1µF flying capacitors [C1 and C2] and two small 1µF capacitors [CIN and COUT]) makes this part ideally suited for small battery-powered applications. AnalogicTech’s patented single-wire Simple Serial Control™ (S²Cwire™) serial digital interface is used to enable, disable, and set the current for each LED with 16 levels from a maximum of 40mA down to 50µA. The maximum current level is programmed via an external resistor. To save power, low-current mode supply current will be as low as 50µA. Each output of the AAT3159 is equipped with built- in protection for VOUT short-circuit operation and auto-disable functionality for LED open-circuit conditions. Built-in soft-start circuitry prevents excessive inrush current during start-up. A low-current shutdown feature disconnects the load from IN and reduces quiescent current to less than 1µA. The AAT3159 is available in a Pb-free, space-saving 2.85x3x1mm TSOPJW-14 package. Please note: AAT3159 is not recommended for new designs.
Request a Quote
Description
Please note: this product is being discontinued and is not recommended for new designs. The AAT3159 is a low noise, constant frequency charge pump DC/DC converter that uses a tri-mode load switch (1X), fractional (1.5X), and doubling (2X) conversion to maximize efficiency for white LED applications. The device is capable of driving up to four channels of LEDs at up to 40mA per channel from a 2.7V to 5.5V input supply voltage. The current sinks may be operated individually or in parallel for driving higher-current LEDs. A low external parts count (two 1µF flying capacitors [C1 and C2] and two small 1µF capacitors [CIN and COUT]) makes this part ideally suited for small battery-powered applications. AnalogicTech’s patented single-wire Simple Serial Control™ (S²Cwire™) serial digital interface is used to enable, disable, and set the current for each LED with 16 levels from a maximum of 40mA down to 50µA. The maximum current level is programmed via an external resistor. To save power, low-current mode supply current will be as low as 50µA. Each output of the AAT3159 is equipped with built- in protection for VOUT short-circuit operation and auto-disable functionality for LED open-circuit conditions. Built-in soft-start circuitry prevents excessive inrush current during start-up. A low-current shutdown feature disconnects the load from IN and reduces quiescent current to less than 1µA. The AAT3159 is available in a Pb-free, space-saving 2.85x3x1mm TSOPJW-14 package. Please note: AAT3159 is not recommended for new designs.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Efficiency 1X/1.5X/2X Charge Pump for White LED Applications - AAT3159 - Skyworks Solutions, Inc.
Irvine, CA, United States
High Efficiency 1X/1.5X/2X Charge Pump for White LED Applications
AAT3159
High Efficiency 1X/1.5X/2X Charge Pump for White LED Applications AAT3159
Please note: this product is being discontinued and is not recommended for new designs. The AAT3159 is a low noise, constant frequency charge pump DC/DC converter that uses a tri-mode load switch (1X), fractional (1.5X), and doubling (2X) conversion to maximize efficiency for white LED applications. The device is capable of driving up to four channels of LEDs at up to 40mA per channel from a 2.7V to 5.5V input supply voltage. The current sinks may be operated individually or in parallel for driving higher-current LEDs. A low external parts count (two 1µF flying capacitors [C1 and C2] and two small 1µF capacitors [CIN and COUT]) makes this part ideally suited for small battery-powered applications. AnalogicTech’s patented single-wire Simple Serial Control™ (S²Cwire™) serial digital interface is used to enable, disable, and set the current for each LED with 16 levels from a maximum of 40mA down to 50µA. The maximum current level is programmed via an external resistor. To save power, low-current mode supply current will be as low as 50µA. Each output of the AAT3159 is equipped with built- in protection for VOUT short-circuit operation and auto-disable functionality for LED open-circuit conditions. Built-in soft-start circuitry prevents excessive inrush current during start-up. A low-current shutdown feature disconnects the load from IN and reduces quiescent current to less than 1µA. The AAT3159 is available in a Pb-free, space-saving 2.85x3x1mm TSOPJW-14 package. Please note: AAT3159 is not recommended for new designs.

Please note: this product is being discontinued and is not recommended for new designs.
The AAT3159 is a low noise, constant frequency charge pump DC/DC converter that uses a tri-mode load switch (1X), fractional (1.5X), and doubling (2X) conversion to maximize efficiency for white LED applications. The device is capable of driving up to four channels of LEDs at up to 40mA per channel from a 2.7V to 5.5V input supply voltage. The current sinks may be operated individually or in parallel for driving higher-current LEDs. A low external parts count (two 1µF flying capacitors [C1 and C2] and two small 1µF capacitors [CIN and COUT]) makes this part ideally suited for small battery-powered applications.
AnalogicTech’s patented single-wire Simple Serial Control™ (S²Cwire™) serial digital interface is used to enable, disable, and set the current for each LED with 16 levels from a maximum of 40mA down to 50µA. The maximum current level is programmed via an external resistor. To save power, low-current mode supply current will be as low as 50µA.
Each output of the AAT3159 is equipped with built- in protection for VOUT short-circuit operation and auto-disable functionality for LED open-circuit conditions. Built-in soft-start circuitry prevents excessive inrush current during start-up. A low-current shutdown feature disconnects the load from IN and reduces quiescent current to less than 1µA.
The AAT3159 is available in a Pb-free, space-saving 2.85x3x1mm TSOPJW-14 package.
Please note: AAT3159 is not recommended for new designs.

Supplier's Site

Technical Specifications

  Skyworks Solutions, Inc.
Product Category IC Power Supplies
Product Number AAT3159
Product Name High Efficiency 1X/1.5X/2X Charge Pump for White LED Applications
Package Type Other; TSOPJW-14
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency 1x/1.5x/2x Mode Charge Pump with PWM Control for White LED Applications - AAT3143 - Skyworks Solutions, Inc.
Specs
Package Type Other; TSOPJW-12
Input Voltage 2.7 to 5.5 volts
View Details
High Current LED Flash Driver Charge Pump IC - AAT3170 - Skyworks Solutions, Inc.
Specs
Package Type Other; TDFN33-12
Output Voltage 4.9 volts
Input Voltage 2.7 to 5.5 volts
View Details
RGB LED Fashion Lighting Controller - AAT3128 - Skyworks Solutions, Inc.
Specs
Package Type Other; TSOPJW-14
Input Voltage 2.7 to 5.5 volts
View Details
High Efficiency 1x/1.5x/2x Mode Charge Pump for White LED Applications - AAT3141 - Skyworks Solutions, Inc.
Specs
Package Type Other; TSOPJW-12
Input Voltage 2.7 to 5.5 volts
View Details