Skyworks Solutions, Inc. Programmable Oscillators 591UA-BDG

Description
XTAL OSC PROG XO CML 2.5V 50PPM
Description
XTAL OSC PROG XO CML 2.5V 50PPM

Suppliers

Company
Product
Description
Supplier Links
Programmable Oscillators - 591UA-BDG - Acme Chip Technology Co., Limited
Shenzhen, China
Programmable Oscillators
591UA-BDG
Programmable Oscillators 591UA-BDG
XTAL OSC PROG XO CML 2.5V 50PPM

XTAL OSC PROG XO CML 2.5V 50PPM

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Oscillators
Product Number 591UA-BDG
Product Name Programmable Oscillators
Oscillator Type XO; XO (Standard)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Clock-Timing - Programmable Timers and Oscillators - LMK61E2-I6SIAR - Acme Chip Technology Co., Limited
Specs
Oscillator Type VCO; VCO
Frequency 10 to 1000 MHz
View Details
2 suppliers
Clock/Timing - Programmable Timers and Oscillators - CY2X014LXI622T - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 622 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 26MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type TCXO
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
View Details
Oscillator Crystal - 510BAA100M000BAGR - Richardson RFPD
Specs
Frequency 100 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers