Interquip Electronics Co., Ltd.
TCXO (Temperature Controlled Crystal Oscillators)
TCXO-3225 26MHz
Description
TCXO 3225 26MHz 3.3V
-
Interquip Electronics Co., Ltd.
Request a Quote
Email Supplier
Datasheet
Description
TCXO 3225 26MHz 3.3V
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Oscillators |
|
Product Number
|
TCXO-3225 26MHz |
|
Product Name
|
TCXO (Temperature Controlled Crystal Oscillators) |
|
Oscillator Type
|
TCXO
|
Unlock Full Specs
to access all available technical data
Similar Products
Interquip Electronics Co., Ltd.
Oscillator Type
XO
Features / Standards
RoHS; Lead-Free
Frequency
25 MHz
View Details
Interquip Electronics Co., Ltd.
Features / Standards
RoHS; Lead-Free
Frequency
24.58 MHz
Supply Voltage
3.3 Volts
View Details
Interquip Electronics Co., Ltd.
Features / Standards
RoHS; Lead-Free
Frequency
27 MHz
Supply Voltage
3.3 Volts
View Details
Interquip Electronics Co., Ltd.
Features / Standards
RoHS; Lead-Free
Frequency
0.0328 MHz
Supply Voltage
3.3 Volts
View Details