Skyworks Solutions, Inc. Programmable Oscillators 591SB-CDG

Description
XTAL OSC PROG XO LVDS 2.5V 25PPM
Description
XTAL OSC PROG XO LVDS 2.5V 25PPM

Suppliers

Company
Product
Description
Supplier Links
Programmable Oscillators - 591SB-CDG - Acme Chip Technology Co., Limited
Shenzhen, China
Programmable Oscillators
591SB-CDG
Programmable Oscillators 591SB-CDG
XTAL OSC PROG XO LVDS 2.5V 25PPM

XTAL OSC PROG XO LVDS 2.5V 25PPM

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Oscillators
Product Number 591SB-CDG
Product Name Programmable Oscillators
Oscillator Type XO; XO (Standard)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - TK954 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 70 MHz
Output Power 9 dBm
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
4 Pin Oscillator S3-32.768Khz - S31805T-32.768K-X-R - Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S3-32.768Khz
Frequency 0.0328 MHz
Frequency Stability 50 ppm
View Details
2 suppliers
Oscillator Crystal - 510ACB122M880CAG - Richardson RFPD
Specs
Frequency 123 MHz
Frequency Stability 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers