Oscillator, HCMOS, 3.2mm x 2.5mm, 32.768KHz, 1.8V, +/-50ppm ,-40-85
XTAL OSC XO 32.7680KHZ HCMOS SMD
Aker Technology USA Corporation | DigiKey | |
---|---|---|
Product Category | Oscillators | Oscillators |
Product Number | S31805T-32.768K-X-R | 3997-S31805T-32.768K-X-RTR-ND |
Product Name | 4 Pin Oscillator S3-32.768Khz | Oscillators |
Package / Form Factor | Surface Mount; S3-32.768Khz | Surface Mount; 4-SMD, No Lead |
Frequency | 0.0328 MHz | |
Frequency Stability | 50 ppm | 50 ppm |
Tuning Voltage | 1.8 volts |