Skyworks Solutions, Inc. Programmable Oscillators 591QA-DDG

Description
XTAL OSC PROG XO CML 3.3V 50PPM
Description
XTAL OSC PROG XO CML 3.3V 50PPM

Suppliers

Company
Product
Description
Supplier Links
Programmable Oscillators - 591QA-DDG - Acme Chip Technology Co., Limited
Shenzhen, China
Programmable Oscillators
591QA-DDG
Programmable Oscillators 591QA-DDG
XTAL OSC PROG XO CML 3.3V 50PPM

XTAL OSC PROG XO CML 3.3V 50PPM

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Oscillators
Product Number 591QA-DDG
Product Name Programmable Oscillators
Oscillator Type XO; XO (Standard)
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SiT1533AC-H5-D74-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
Programmable Timers and Oscillators - 4423P - Quarktwin Technology Ltd.
Specs
Oscillator Type Clock Oscillator
Package / Form Factor 14-DIP (0.300\", 7.62mm)
Features / Standards RoHS
View Details
Oscillators - VCO 7311 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 6000 MHz
Output Power 10 dBm
View Details
4 Pin Oscillator S7 - S733025T-32.000-15-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7
Frequency 32 MHz
Frequency Stability 25 ppm
View Details