Skyworks Solutions, Inc. Oscillator Crystal 591AC155M520DG

Description
The Si591 is a Single frequency general purpose oscillator (XO) with a typical phase jitter of 0.5 ps that supports frequencies between 10 and 810 MHz.
Request a Quote Datasheet
Description
The Si591 is a Single frequency general purpose oscillator (XO) with a typical phase jitter of 0.5 ps that supports frequencies between 10 and 810 MHz.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillator Crystal - 591AC155M520DG - Richardson RFPD
Downers Grove, IL, United States
Oscillator Crystal
591AC155M520DG
Oscillator Crystal 591AC155M520DG
The Si591 is a Single frequency general purpose oscillator (XO) with a typical phase jitter of 0.5 ps that supports frequencies between 10 and 810 MHz.

The Si591 is a Single frequency general purpose oscillator (XO) with a typical phase jitter of 0.5 ps that supports frequencies between 10 and 810 MHz.

Supplier's Site Datasheet
Oscillators - 863-591AC155M520DG-ND - DigiKey
Thief River Falls, MN, United States
XTAL OSC XO 155.5200MHZ LVPECL

XTAL OSC XO 155.5200MHZ LVPECL

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey
Product Category Oscillators Oscillators
Product Number 591AC155M520DG 863-591AC155M520DG-ND
Product Name Oscillator Crystal Oscillators
Frequency 156 MHz
Frequency Stability 20 ppm 20 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Output Type LVPECL PECL; LVPECL
Unlock Full Specs
to access all available technical data

Similar Products

Oscillator Crystal - 510BBA100M000AAGR - Richardson RFPD
Specs
Frequency 100 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Programmable Timers and Oscillators - CD4536BPWRE4 - Quarktwin Technology Ltd.
Specs
Oscillator Type Programmable Timer
Package / Form Factor Surface Mount; 16-TSSOP (0.173\", 4.40mm Width)
Features / Standards RoHS
View Details
2 suppliers
Oscillators - TK970 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 120 MHz
Output Power 24 dBm
View Details
4 Pin Oscillator S3 - S33305T-25.000-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S3
Frequency 25 MHz
Frequency Stability 50 ppm
View Details