Texas Instruments Programmable Timers and Oscillators CD4536BPWRE4

Description
Programmable Timer IC 5MHz 16-TSSOP
Datasheet
Description
Programmable Timer IC 5MHz 16-TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Timers and Oscillators - CD4536BPWRE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
CD4536BPWRE4
Programmable Timers and Oscillators CD4536BPWRE4
Programmable Timer IC 5MHz 16-TSSOP

Programmable Timer IC 5MHz 16-TSSOP

Buy Now
Clock/Timing - Programmable Timers and Oscillators - CD4536BPWRE4 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
CD4536BPWRE4
Clock/Timing - Programmable Timers and Oscillators CD4536BPWRE4
IC OSC PROG TIMER 5MHZ 16TSSOP

IC OSC PROG TIMER 5MHZ 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Oscillators Oscillators
Product Number CD4536BPWRE4 CD4536BPWRE4
Product Name Programmable Timers and Oscillators Clock/Timing - Programmable Timers and Oscillators
Oscillator Type Programmable Timer
Package / Form Factor Surface Mount; 16-TSSOP (0.173\", 4.40mm Width) Surface Mount; Surface Mount
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - CD4536BE - Quarktwin Technology Ltd.
Specs
Oscillator Type Programmable Timer
Package / Form Factor 16-DIP (0.300\", 7.62mm)
Features / Standards RoHS
View Details
2 suppliers
Crystal Oscillator - SMD-3225 163 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
Supply Voltage 3.3 Volts
View Details
Oscillators - 2195-203777-MCSO6KW-C12MHZE/D-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 100 ppm
View Details
Oscillator Crystal - 510BBA106M250BAG - Richardson RFPD
Specs
Frequency 106 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers