Skyworks Solutions, Inc. Programmable Oscillators 590QD-ADG

Description
XTAL OSC PROG XO CML 3.3V 7PPM
Description
XTAL OSC PROG XO CML 3.3V 7PPM

Suppliers

Company
Product
Description
Supplier Links
Programmable Oscillators - 590QD-ADG - Acme Chip Technology Co., Limited
Shenzhen, China
Programmable Oscillators
590QD-ADG
Programmable Oscillators 590QD-ADG
XTAL OSC PROG XO CML 3.3V 7PPM

XTAL OSC PROG XO CML 3.3V 7PPM

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Oscillators
Product Number 590QD-ADG
Product Name Programmable Oscillators
Oscillator Type XO; XO (Standard)
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SiT1532AI-J4-D26-32.768 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Oscillators - 2195-OV-7604-C7-32.768KHZ-20PPM-TB-QCTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
Oscillators - TK970 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 120 MHz
Output Power 24 dBm
View Details