Skyworks Solutions, Inc. Programmable Oscillators 590CB-BDG

Description
XTAL OSC PROG XO CMOS 3.3V 25PPM
Description
XTAL OSC PROG XO CMOS 3.3V 25PPM

Suppliers

Company
Product
Description
Supplier Links
Programmable Oscillators - 590CB-BDG - Acme Chip Technology Co., Limited
Shenzhen, China
Programmable Oscillators
590CB-BDG
Programmable Oscillators 590CB-BDG
XTAL OSC PROG XO CMOS 3.3V 25PPM

XTAL OSC PROG XO CMOS 3.3V 25PPM

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Oscillators
Product Number 590CB-BDG
Product Name Programmable Oscillators
Oscillator Type XO; XO (Standard)
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - SYN 6458 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Crystal Oscillators - 6719788 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details
Oscillator Crystal - 510ABA33M3300CAGR - Richardson RFPD
Specs
Frequency 33.33 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers