The Si571 is a Any frequency low jitter voltage controlled oscillator (VCXO) with a typical phase jitter of 0.5 ps that supports frequencies between 10 and 1417 MHz.
63MHz VCXO LVPECL Oscillator 3.3V Enable/Disable 8-SMD, No Lead
| Richardson RFPD | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 571AEB002238DGR | 863-571AEB002238DGRTR-ND |
| Product Name | Oscillator VCXO | Oscillators |
| Oscillator Type | VCXO | VCXO |
| Frequency | 63 MHz | |
| Frequency Stability | 20 ppm | 20 ppm |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |