ECS Inc. International Surface Mount Crystals ECS-180-18-7SX-TR

Description
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
Request a Quote Datasheet
Description
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Crystals - ECS-180-18-7SX-TR - ECS Inc. International
Lenexa, KS, United States
Surface Mount Crystals
ECS-180-18-7SX-TR
Surface Mount Crystals ECS-180-18-7SX-TR
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.

ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.

Supplier's Site Datasheet
Oscillators - ECS-180-18-7SX-TR - 903542-ECS-180-18-7SX-TR - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - ECS-180-18-7SX-TR
903542-ECS-180-18-7SX-TR
Oscillators - ECS-180-18-7SX-TR 903542-ECS-180-18-7SX-TR
Manufacturer: ECS Inc. Win Source Part Number: 903542-ECS-180-18-7S X-TR Series: ECX-3SX Operating Temperature Range: -10°C ~ 70°C Features: ±30ppm Crystal 18pF 4-SOJ, 9.40mm pitch Package: Reel - TR Package: 4-SOJ, 9.40mm pitch Mounting: Surface Mount Part Status: Not For New Designs Categories: Crystals ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8541.60.0050 Other Part Number: XC2023-6, XC2023-2, XC2023-1

Manufacturer: ECS Inc.
Win Source Part Number: 903542-ECS-180-18-7SX-TR
Series: ECX-3SX
Operating Temperature Range: -10°C ~ 70°C
Features: ±30ppm Crystal 18pF 4-SOJ, 9.40mm pitch
Package: Reel - TR
Package: 4-SOJ, 9.40mm pitch
Mounting: Surface Mount
Part Status: Not For New Designs
Categories: Crystals
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
HTSUS: 8541.60.0050
Other Part Number: XC2023-6, XC2023-2, XC2023-1

Buy Now Datasheet
Crystals - XC2023-2-ND - DigiKey
Thief River Falls, MN, United States
Crystals
XC2023-2-ND
Crystals XC2023-2-ND
18MHz ±30ppm Crystal 18pF 50 Ohms 4-SOJ, 9.40mm pitch

18MHz ±30ppm Crystal 18pF 50 Ohms 4-SOJ, 9.40mm pitch

Buy Now Datasheet
Crystals - XC2023-1-ND - DigiKey
Thief River Falls, MN, United States
Crystals
XC2023-1-ND
Crystals XC2023-1-ND
18MHz ±30ppm Crystal 18pF 50 Ohms 4-SOJ, 9.40mm pitch

18MHz ±30ppm Crystal 18pF 50 Ohms 4-SOJ, 9.40mm pitch

Buy Now Datasheet
Crystals - XC2023-6-ND - DigiKey
Thief River Falls, MN, United States
Crystals
XC2023-6-ND
Crystals XC2023-6-ND
18MHz ±30ppm Crystal 18pF 50 Ohms 4-SOJ, 9.40mm pitch

18MHz ±30ppm Crystal 18pF 50 Ohms 4-SOJ, 9.40mm pitch

Buy Now Datasheet
CRYSTAL 18.0000MHZ 18PF SMD

CRYSTAL 18.0000MHZ 18PF SMD

Supplier's Site

Technical Specifications

  ECS Inc. International Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Oscillators Crystals Crystals
Product Number ECS-180-18-7SX-TR 903542-ECS-180-18-7SX-TR XC2023-2-ND ECS-180-18-7SX-TR
Product Name Surface Mount Crystals Oscillators - ECS-180-18-7SX-TR Crystals Crystals
Package / Form Factor Surface Mount Surface Mount Surface Mount; 4-SOJ, 9.40mm pitch Surface Mount; Surface Mount
Features / Standards RoHS Lead-Free
Frequency 18 MHz 18 MHz
Frequency Stability 50 ppm 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-20-33-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers
Oscillators - XC239-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 100 ppm
View Details
Surface Mount Oscillators - ECS-1612MV-250-GM-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Oscillators - XC262-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can)
Frequency Stability 50 ppm
View Details